TransPak 4" x 6" - Flush Cut Bubble Pouches BOB46F

Description
Open End Flush Cut Bubble Pouches make packing easy. Reusable 3/16" bubble bags with flush cut open end. Great protection for odd shaped items. Bubble on the outside, smooth on the inside.
Description
Open End Flush Cut Bubble Pouches make packing easy. Reusable 3/16" bubble bags with flush cut open end. Great protection for odd shaped items. Bubble on the outside, smooth on the inside.

Suppliers

Company
Product
Description
Supplier Links
4
San Jose, CA, USA
4" x 6" - Flush Cut Bubble Pouches
BOB46F
4" x 6" - Flush Cut Bubble Pouches BOB46F
Open End Flush Cut Bubble Pouches make packing easy. Reusable 3/16" bubble bags with flush cut open end. Great protection for odd shaped items. Bubble on the outside, smooth on the inside.

Open End Flush Cut Bubble Pouches make packing easy.

  • Reusable 3/16" bubble bags with flush cut open end.
  • Great protection for odd shaped items.
  • Bubble on the outside, smooth on the inside.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number BOB46F
Product Name 4" x 6" - Flush Cut Bubble Pouches
Protective Packaging / Dunnage Air Pillows; Foam-in-Place
Unlock Full Specs
to access all available technical data

Similar Products

Retention Packaging - Korrvu® - SEE
Specs
Protective Packaging / Dunnage Corrugated Wrap
Material Type Paper
Features Recyclable; Returnable / Reusable
View Details
Triangular corner 5/8'' - PO-10-115 - Polyform Foam Plastics, Inc.
Polyform Foam Plastics, Inc.
Specs
Protective Packaging / Dunnage Corner Block
Material Type Foam
Maximum Dimension 5.25 inch (133 mm)
View Details
AirPouch™ Void-Fill Air Pillow Material -  - Automated Packaging Systems
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Maximum Dimension 4 to 12 inch (102 to 305 mm)
View Details