TransPak 3" x 5" - Flush Cut Bubble Pouches BOB35F

Description
Open End Flush Cut Bubble Pouches make packing easy. Reusable 3/16" bubble bags with flush cut open end. Great protection for odd shaped items. Bubble on the outside, smooth on the inside.
Description
Open End Flush Cut Bubble Pouches make packing easy. Reusable 3/16" bubble bags with flush cut open end. Great protection for odd shaped items. Bubble on the outside, smooth on the inside.

Suppliers

Company
Product
Description
Supplier Links
3
San Jose, CA, USA
3" x 5" - Flush Cut Bubble Pouches
BOB35F
3" x 5" - Flush Cut Bubble Pouches BOB35F
Open End Flush Cut Bubble Pouches make packing easy. Reusable 3/16" bubble bags with flush cut open end. Great protection for odd shaped items. Bubble on the outside, smooth on the inside.

Open End Flush Cut Bubble Pouches make packing easy.

  • Reusable 3/16" bubble bags with flush cut open end.
  • Great protection for odd shaped items.
  • Bubble on the outside, smooth on the inside.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number BOB35F
Product Name 3" x 5" - Flush Cut Bubble Pouches
Protective Packaging / Dunnage Air Pillows; Foam-in-Place
Unlock Full Specs
to access all available technical data

Similar Products

Paper Packaging - Jiffy® - SEE
Specs
Protective Packaging / Dunnage Corrugated Wrap
Material Type Paper
View Details
L shaped multi lenght corner 3/4 - PO-10-163 - Polyform Foam Plastics, Inc.
Specs
Protective Packaging / Dunnage Corner Block
Material Type Foam
Maximum Dimension 23.06 inch (586 mm)
View Details
1/2
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam; Foam-in-Place
Material Type Foam; Plastic
View Details