TransPak 10" x 15" - Flush Cut Bubble Pouches BOB1015F

Description
Open End Flush Cut Bubble Pouches make packing easy. Reusable 3/16" bubble bags with flush cut open end. Great protection for odd shaped items. Bubble on the outside, smooth on the inside.
Description
Open End Flush Cut Bubble Pouches make packing easy. Reusable 3/16" bubble bags with flush cut open end. Great protection for odd shaped items. Bubble on the outside, smooth on the inside.

Suppliers

Company
Product
Description
Supplier Links
10
San Jose, CA, USA
10" x 15" - Flush Cut Bubble Pouches
BOB1015F
10" x 15" - Flush Cut Bubble Pouches BOB1015F
Open End Flush Cut Bubble Pouches make packing easy. Reusable 3/16" bubble bags with flush cut open end. Great protection for odd shaped items. Bubble on the outside, smooth on the inside.

Open End Flush Cut Bubble Pouches make packing easy.

  • Reusable 3/16" bubble bags with flush cut open end.
  • Great protection for odd shaped items.
  • Bubble on the outside, smooth on the inside.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number BOB1015F
Product Name 10" x 15" - Flush Cut Bubble Pouches
Protective Packaging / Dunnage Air Pillows; Foam-in-Place
Unlock Full Specs
to access all available technical data

Similar Products

Kraft Heat Seal Bubble Mailer - BM0914 - Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Bubble Mailer
Material Type Paper
Maximum Dimension 14.5 inch (368 mm)
View Details
1/8
Specs
Protective Packaging / Dunnage Foam-in-Place
Material Type Foam; Plastic
View Details
AirPouch® EZ-Tear™ Pillow - EZ 80804015 VP - Practical Packaging Solutions
Specs
Protective Packaging / Dunnage Air Pillows
Maximum Dimension 8 inch (203 mm)
View Details