Trans-Tek, Inc. Series 100 - Linear Velocity Transducers Model 0122-0000

Description
The Series 100 Linear Velocity Transducers provide a simple yet accurate means of measuring linear velocity. They consist of high coercive force permanent magnet cores which induce sizable DC voltage while moving concentrically within shielded coils. The basic design permits operation without external excitation while the generated output voltage varies linearly with core (magnet) velocity. These transducers are ideal for seismology, hydraulic ram speed, drilling rate, and any other application where an instantaneous velocity measurement is required.
Description
The Series 100 Linear Velocity Transducers provide a simple yet accurate means of measuring linear velocity. They consist of high coercive force permanent magnet cores which induce sizable DC voltage while moving concentrically within shielded coils. The basic design permits operation without external excitation while the generated output voltage varies linearly with core (magnet) velocity. These transducers are ideal for seismology, hydraulic ram speed, drilling rate, and any other application where an instantaneous velocity measurement is required.
Datasheet
Datasheet Summary
Powered by GS/AI

Model 0122-0000 from the Series 100 Linear Velocity Transducers by Trans-Tek, Inc. is designed for accurate measurement of linear velocity. It features a self-generating DC voltage output, eliminating the need for external excitation. The transducer operates effectively within a working range of 6.0 inches (150 mm) and a usable range of 8.0 inches (203 mm). It has a nominal output sensitivity of 425 mV/in/sec (17 mV/mm/sec) and an electrical impedance of 11500 ohms when coils are connected in series. The device is suitable for applications requiring instantaneous velocity measurements, such as seismology and hydraulic systems. The operating temperature range is from -50¬8F to +200¬8F (-46¬8C to +93¬8C). The transducer's housing can be secured using a split block or clamping arrangement, and it is recommended to avoid set screws to prevent internal damage.

Datasheet Summary
Powered by GS/AI

Model 0122-0000 from the Series 100 Linear Velocity Transducers by Trans-Tek, Inc. is designed for accurate measurement of linear velocity. It features a self-generating DC voltage output, eliminating the need for external excitation. The transducer operates effectively within a working range of 6.0 inches (150 mm) and a usable range of 8.0 inches (203 mm). It has a nominal output sensitivity of 425 mV/in/sec (17 mV/mm/sec) and an electrical impedance of 11500 ohms when coils are connected in series. The device is suitable for applications requiring instantaneous velocity measurements, such as seismology and hydraulic systems. The operating temperature range is from -50¬8F to +200¬8F (-46¬8C to +93¬8C). The transducer's housing can be secured using a split block or clamping arrangement, and it is recommended to avoid set screws to prevent internal damage.

Suppliers

Company
Product
Description
Supplier Links
Series 100 -  Linear Velocity Transducers - Model 0122-0000 - Trans-Tek, Inc.
Ellington, CT, USA
Series 100 - Linear Velocity Transducers
Model 0122-0000
Series 100 - Linear Velocity Transducers Model 0122-0000
The Series 100 Linear Velocity Transducers provide a simple yet accurate means of measuring linear velocity. They consist of high coercive force permanent magnet cores which induce sizable DC voltage while moving concentrically within shielded coils. The basic design permits operation without external excitation while the generated output voltage varies linearly with core (magnet) velocity. These transducers are ideal for seismology, hydraulic ram speed, drilling rate, and any other application where an instantaneous velocity measurement is required.

The Series 100 Linear Velocity Transducers provide a simple yet accurate means of measuring linear velocity. They consist of high coercive force permanent magnet cores which induce sizable DC voltage while moving concentrically within shielded coils. The basic design permits operation without external excitation while the generated output voltage varies linearly with core (magnet) velocity. These transducers are ideal for seismology, hydraulic ram speed, drilling rate, and any other application where an instantaneous velocity measurement is required.

Supplier's Site Datasheet

Technical Specifications

  Trans-Tek, Inc.
Product Category Linear Velocity Sensors
Product Number Model 0122-0000
Product Name Series 100 - Linear Velocity Transducers
Technology Magnetic Induction
Output / Interface Voltage
Device Category Sensor / Transducer
Maximum Velocity 1175 in/sec (1791 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Series 100 -  Linear Velocity Transducers - Model 0127-0001 - Trans-Tek, Inc.
Specs
Technology Magnetic Induction
Output / Interface Voltage
Device Category Sensor / Transducer
View Details
Linear Output 0 -10 VDC Speed Sensors - HA Series - Sensoronix, Inc.
Specs
Technology Hall Effect
Output / Interface Voltage
Device Category Sensor / Transducer
View Details
SEISMOPROBE - 2 WIRE - 9200-06-15-07-04 - PCB Piezotronics, Inc.
Specs
Device Category Sensor / Transducer
View Details