TrafficGuard Direct, Inc. Parking Round Post Top Lock Bollards TL 1002L

Description
Round Post Top Lock Parking Bollards Simply a lighter-duty version of our other removable bollards, these parking bollards securely lock in place using a compatible padlock of your choosing. The internal locking mechanism is held in place by an exterior padlock, so you don't have to worry about losing proprietary keys. Simply unlock and remove your padlock, disengage the internal locking mechanism and remove the parking bollard. These are ideal for preventing unauthorized access to private parking spaces. 36" post height Removable Bollard with Quick & Easy Lidded Ground Sleeve All TrafficGuard® products feature heavy duty USA steel construction Galvanized lidded ground sleeve instantly provides flush surface Utilizes patent pending internal deadbolt technology Storage racks available for each size in hot dipped galvanized finish Excellent for use in residential applications All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow TL1002: 36" tall, 2.375" OD, 13 lb. post weight
Description
Round Post Top Lock Parking Bollards Simply a lighter-duty version of our other removable bollards, these parking bollards securely lock in place using a compatible padlock of your choosing. The internal locking mechanism is held in place by an exterior padlock, so you don't have to worry about losing proprietary keys. Simply unlock and remove your padlock, disengage the internal locking mechanism and remove the parking bollard. These are ideal for preventing unauthorized access to private parking spaces. 36" post height Removable Bollard with Quick & Easy Lidded Ground Sleeve All TrafficGuard® products feature heavy duty USA steel construction Galvanized lidded ground sleeve instantly provides flush surface Utilizes patent pending internal deadbolt technology Storage racks available for each size in hot dipped galvanized finish Excellent for use in residential applications All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow TL1002: 36" tall, 2.375" OD, 13 lb. post weight

Suppliers

Company
Product
Description
Supplier Links
Parking Round Post Top Lock Bollards - TL 1002L - TrafficGuard Direct, Inc.
Geneva, IL, USA
Parking Round Post Top Lock Bollards
TL 1002L
Parking Round Post Top Lock Bollards TL 1002L
Round Post Top Lock Parking Bollards Simply a lighter-duty version of our other removable bollards, these parking bollards securely lock in place using a compatible padlock of your choosing. The internal locking mechanism is held in place by an exterior padlock, so you don't have to worry about losing proprietary keys. Simply unlock and remove your padlock, disengage the internal locking mechanism and remove the parking bollard. These are ideal for preventing unauthorized access to private parking spaces. 36" post height Removable Bollard with Quick & Easy Lidded Ground Sleeve All TrafficGuard® products feature heavy duty USA steel construction Galvanized lidded ground sleeve instantly provides flush surface Utilizes patent pending internal deadbolt technology Storage racks available for each size in hot dipped galvanized finish Excellent for use in residential applications All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow TL1002: 36" tall, 2.375" OD, 13 lb. post weight

Round Post Top Lock Parking Bollards

Simply a lighter-duty version of our other removable bollards, these parking bollards securely lock in place using a compatible padlock of your choosing. The internal locking mechanism is held in place by an exterior padlock, so you don't have to worry about losing proprietary keys. Simply unlock and remove your padlock, disengage the internal locking mechanism and remove the parking bollard. These are ideal for preventing unauthorized access to private parking spaces.

36" post height

Removable Bollard with Quick & Easy Lidded Ground Sleeve

  • All TrafficGuard® products feature heavy duty USA steel construction
  • Galvanized lidded ground sleeve instantly provides flush surface
  • Utilizes patent pending internal deadbolt technology
  • Storage racks available for each size in hot dipped galvanized finish
  • Excellent for use in residential applications
  • All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance
  • Standard finish, TGIC polyester outdoor finish RAL1028 yellow
  • TL1002: 36" tall, 2.375" OD, 13 lb. post weight
Supplier's Site

Technical Specifications

  TrafficGuard Direct, Inc.
Product Category Bollards
Product Number TL 1002L
Product Name Parking Round Post Top Lock Bollards
Unlock Full Specs
to access all available technical data

Similar Products

Bollards - B6SD - Heartland Engineered Products, LLC
Heartland Engineered Products, LLC
Specs
Height 40 inch (1016 mm)
Diameter / Width 6 inch (152 mm)
Type Pedestrian; Traffic
View Details
Jesco Industries, Inc.
Specs
Height 18 to 42 inch (457 to 1067 mm)
Diameter / Width 48 to 120 inch (1219 to 3048 mm)
Type Traffic
View Details
Round Safety Bollard -  - MiTek Inc
Specs
Height 48 inch (1219 mm)
Diameter / Width 4 to 6 inch (102 to 152 mm)
Type Industrial Guard
View Details