TrafficGuard Direct, Inc. Removable Non Locking Twist-in Series Bollards RPT4501L

Description
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. 36" post height All TrafficGuard® products feature heavy duty USA steel construction 36" tall 4.5" OD, 0.237" pipe Post weight 40 lbs. Galvanized lidded ground sleeve instantly provides flush surface All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow
Description
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. 36" post height All TrafficGuard® products feature heavy duty USA steel construction 36" tall 4.5" OD, 0.237" pipe Post weight 40 lbs. Galvanized lidded ground sleeve instantly provides flush surface All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow

Suppliers

Company
Product
Description
Supplier Links
Removable Non Locking Twist-in Series Bollards - RPT4501L - TrafficGuard Direct, Inc.
Geneva, IL, USA
Removable Non Locking Twist-in Series Bollards
RPT4501L
Removable Non Locking Twist-in Series Bollards RPT4501L
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. 36" post height All TrafficGuard® products feature heavy duty USA steel construction 36" tall 4.5" OD, 0.237" pipe Post weight 40 lbs. Galvanized lidded ground sleeve instantly provides flush surface All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow

Removable Steel Bollards

In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface.

36" post height

  • All TrafficGuard® products feature heavy duty USA steel construction
  • 36" tall 4.5" OD, 0.237" pipe
  • Post weight 40 lbs.
  • Galvanized lidded ground sleeve instantly provides flush surface
  • All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance
  • Standard finish, TGIC polyester outdoor finish RAL1028 yellow
Supplier's Site

Technical Specifications

  TrafficGuard Direct, Inc.
Product Category Bollards
Product Number RPT4501L
Product Name Removable Non Locking Twist-in Series Bollards
Unlock Full Specs
to access all available technical data

Similar Products

Bollard Posts & Sleeves - 700-T1752 - Curtron Products
Specs
Height 24 inch (610 mm)
Diameter / Width 5 inch (127 mm)
Type Pedestrian
View Details
Embedded Security Bollard - SSF08000 - Calpipe Industries, Inc.
Specs
Height 48 inch (1219 mm)
Diameter / Width 8 inch (203 mm)
Type Security; Parking, Security, High Security
View Details
Iluminated Bollard - Bealle Street Bollard-Illum - Niland Company
Specs
Type Traffic
Features Lights
View Details