TrafficGuard Direct, Inc. Fixed Surface Mounted Bollards RFP6636RS

Description
For sturdy, heavy-duty security, our surface-mounted fixed bollards act as excellent traffic barriers to keep unwanted vehicles out on a permanent basis. Along with physically protecting buildings and equipment from unauthorized vehicles, these bollards are constructed to visually ward them off. You will be able to effectively keep your property safe with a secured post guarding it. Installation is Simple Standing 36” above ground, these bollards can be installed on a pre-existing slab of concrete with a specially formed surface mount. Its diameter of 4.5” provides for a stable post without being overly obtrusive. The bollard requires four 4 ¾” concrete anchors to mount it into the surface grade, securing it in place. Once installed, each fixed bollard offers heavy duty, lasting protection on a permanent basis. This bollard is surface-mounted for easy installation that doesn't sacrifice strength. All TrafficGuard products feature heavy duty USA steel construction 36" tall, 6.625" OD .280" wall thickness 8 - 7/8" anchor holes accept 3/4" anchors for quick installation High visibility safety yellow 3M reflective labels All surfaces are primed with rust & corrosion resistant zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow Easy to install
Description
For sturdy, heavy-duty security, our surface-mounted fixed bollards act as excellent traffic barriers to keep unwanted vehicles out on a permanent basis. Along with physically protecting buildings and equipment from unauthorized vehicles, these bollards are constructed to visually ward them off. You will be able to effectively keep your property safe with a secured post guarding it. Installation is Simple Standing 36” above ground, these bollards can be installed on a pre-existing slab of concrete with a specially formed surface mount. Its diameter of 4.5” provides for a stable post without being overly obtrusive. The bollard requires four 4 ¾” concrete anchors to mount it into the surface grade, securing it in place. Once installed, each fixed bollard offers heavy duty, lasting protection on a permanent basis. This bollard is surface-mounted for easy installation that doesn't sacrifice strength. All TrafficGuard products feature heavy duty USA steel construction 36" tall, 6.625" OD .280" wall thickness 8 - 7/8" anchor holes accept 3/4" anchors for quick installation High visibility safety yellow 3M reflective labels All surfaces are primed with rust & corrosion resistant zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow Easy to install

Suppliers

Company
Product
Description
Supplier Links
Fixed Surface Mounted Bollards - RFP6636RS - TrafficGuard Direct, Inc.
Geneva, IL, USA
Fixed Surface Mounted Bollards
RFP6636RS
Fixed Surface Mounted Bollards RFP6636RS
For sturdy, heavy-duty security, our surface-mounted fixed bollards act as excellent traffic barriers to keep unwanted vehicles out on a permanent basis. Along with physically protecting buildings and equipment from unauthorized vehicles, these bollards are constructed to visually ward them off. You will be able to effectively keep your property safe with a secured post guarding it. Installation is Simple Standing 36” above ground, these bollards can be installed on a pre-existing slab of concrete with a specially formed surface mount. Its diameter of 4.5” provides for a stable post without being overly obtrusive. The bollard requires four 4 ¾” concrete anchors to mount it into the surface grade, securing it in place. Once installed, each fixed bollard offers heavy duty, lasting protection on a permanent basis. This bollard is surface-mounted for easy installation that doesn't sacrifice strength. All TrafficGuard products feature heavy duty USA steel construction 36" tall, 6.625" OD .280" wall thickness 8 - 7/8" anchor holes accept 3/4" anchors for quick installation High visibility safety yellow 3M reflective labels All surfaces are primed with rust & corrosion resistant zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow Easy to install

For sturdy, heavy-duty security, our surface-mounted fixed bollards act as excellent traffic barriers to keep unwanted vehicles out on a permanent basis. Along with physically protecting buildings and equipment from unauthorized vehicles, these bollards are constructed to visually ward them off. You will be able to effectively keep your property safe with a secured post guarding it.

Installation is Simple

Standing 36” above ground, these bollards can be installed on a pre-existing slab of concrete with a specially formed surface mount. Its diameter of 4.5” provides for a stable post without being overly obtrusive. The bollard requires four 4 ¾” concrete anchors to mount it into the surface grade, securing it in place. Once installed, each fixed bollard offers heavy duty, lasting protection on a permanent basis.

This bollard is surface-mounted for easy installation that doesn't sacrifice strength.

  • All TrafficGuard products feature heavy duty USA steel construction
  • 36" tall, 6.625" OD
  • .280" wall thickness
  • 8 - 7/8" anchor holes accept 3/4" anchors for quick installation
  • High visibility safety yellow
  • 3M reflective labels
  • All surfaces are primed with rust & corrosion resistant zinc rich primer w/5,000 hour salt spray performance
  • Standard finish, TGIC polyester outdoor finish RAL1028 yellow
  • Easy to install
Supplier's Site

Technical Specifications

  TrafficGuard Direct, Inc.
Product Category Bollards
Product Number RFP6636RS
Product Name Fixed Surface Mounted Bollards
Unlock Full Specs
to access all available technical data

Similar Products

Bollards - B6SD - Heartland Engineered Products, LLC
Heartland Engineered Products, LLC
Specs
Height 40 inch (1016 mm)
Diameter / Width 6 inch (152 mm)
Type Pedestrian; Traffic
View Details
Jesco Industries, Inc.
Specs
Height 18 to 42 inch (457 to 1067 mm)
Diameter / Width 48 to 120 inch (1219 to 3048 mm)
Type Traffic
View Details
Round Safety Bollard -  - MiTek Inc
Specs
Height 48 inch (1219 mm)
Diameter / Width 4 to 6 inch (102 to 152 mm)
Type Industrial Guard
View Details