TrafficGuard Direct, Inc. Removable Locking Helix Lock Series Bollards HL2003SL

Description
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. The HL2003SL removable bollard combines safety and its concealed locking system with impressive durability. 36" post height 3.5" post diameter Manufactured in the USA 304 stainless steel, #4 brush finish Architectural look Completely concealed locking system Galvanized lidded ground sleeve instantly provides flush surface Utilizes patented helix locking system Storage racks available for each size in hot dipped galvanized finish 36" tall, 3.5" OD, 30 lb. post weight
Description
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. The HL2003SL removable bollard combines safety and its concealed locking system with impressive durability. 36" post height 3.5" post diameter Manufactured in the USA 304 stainless steel, #4 brush finish Architectural look Completely concealed locking system Galvanized lidded ground sleeve instantly provides flush surface Utilizes patented helix locking system Storage racks available for each size in hot dipped galvanized finish 36" tall, 3.5" OD, 30 lb. post weight

Suppliers

Company
Product
Description
Supplier Links
Removable Locking Helix Lock Series Bollards - HL2003SL - TrafficGuard Direct, Inc.
Geneva, IL, USA
Removable Locking Helix Lock Series Bollards
HL2003SL
Removable Locking Helix Lock Series Bollards HL2003SL
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. The HL2003SL removable bollard combines safety and its concealed locking system with impressive durability. 36" post height 3.5" post diameter Manufactured in the USA 304 stainless steel, #4 brush finish Architectural look Completely concealed locking system Galvanized lidded ground sleeve instantly provides flush surface Utilizes patented helix locking system Storage racks available for each size in hot dipped galvanized finish 36" tall, 3.5" OD, 30 lb. post weight

Removable Steel Bollards

In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface.

The HL2003SL removable bollard combines safety and its concealed locking system with impressive durability.

36" post height

3.5" post diameter

  • Manufactured in the USA
  • 304 stainless steel, #4 brush finish
  • Architectural look
  • Completely concealed locking system
  • Galvanized lidded ground sleeve instantly provides flush surface
  • Utilizes patented helix locking system
  • Storage racks available for each size in hot dipped galvanized finish
  • 36" tall, 3.5" OD, 30 lb. post weight
Supplier's Site

Technical Specifications

  TrafficGuard Direct, Inc.
Product Category Bollards
Product Number HL2003SL
Product Name Removable Locking Helix Lock Series Bollards
Unlock Full Specs
to access all available technical data

Similar Products

Bollard Posts & Sleeves - 700-T1754 - Curtron Products
Specs
Height 42 inch (1067 mm)
Diameter / Width 5 inch (127 mm)
Type Pedestrian
View Details
Manually Assisted Retractable Security - LBMA12080 - Calpipe Industries, Inc.
Specs
Height 54 inch (1372 mm)
Diameter / Width 12 inch (305 mm)
Type Security
View Details