TrafficGuard Direct, Inc. Collapsible Round Post Bollards HRP

Description
TrafficGuard Direct collapsible bollards are ideal for vehicle access control, especially for emergency vehicles. Because these traffic bollards are constructed using premium USA steel tube and pipe, they give you the same signature protection as our fixed and removable units while providing unmatched convenience for vehicle access. This collapsible bollard has a 180-degree range of movement, and is available in two heights. 36" or 48" post height All TrafficGuard® products feature heavy duty USA steel construction Easy vehicle access when lowered - 4" clearance Bollard rotates 180 degrees High visibility safety yellow Rust free stainless steel pins All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow
Description
TrafficGuard Direct collapsible bollards are ideal for vehicle access control, especially for emergency vehicles. Because these traffic bollards are constructed using premium USA steel tube and pipe, they give you the same signature protection as our fixed and removable units while providing unmatched convenience for vehicle access. This collapsible bollard has a 180-degree range of movement, and is available in two heights. 36" or 48" post height All TrafficGuard® products feature heavy duty USA steel construction Easy vehicle access when lowered - 4" clearance Bollard rotates 180 degrees High visibility safety yellow Rust free stainless steel pins All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow

Suppliers

Company
Product
Description
Supplier Links
Collapsible Round Post Bollards - HRP - TrafficGuard Direct, Inc.
Geneva, IL, USA
Collapsible Round Post Bollards
HRP
Collapsible Round Post Bollards HRP
TrafficGuard Direct collapsible bollards are ideal for vehicle access control, especially for emergency vehicles. Because these traffic bollards are constructed using premium USA steel tube and pipe, they give you the same signature protection as our fixed and removable units while providing unmatched convenience for vehicle access. This collapsible bollard has a 180-degree range of movement, and is available in two heights. 36" or 48" post height All TrafficGuard® products feature heavy duty USA steel construction Easy vehicle access when lowered - 4" clearance Bollard rotates 180 degrees High visibility safety yellow Rust free stainless steel pins All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow

TrafficGuard Direct collapsible bollards are ideal for vehicle access control, especially for emergency vehicles. Because these traffic bollards are constructed using premium USA steel tube and pipe, they give you the same signature protection as our fixed and removable units while providing unmatched convenience for vehicle access.

This collapsible bollard has a 180-degree range of movement, and is available in two heights.

36" or 48" post height

  • All TrafficGuard® products feature heavy duty USA steel construction
  • Easy vehicle access when lowered - 4" clearance
  • Bollard rotates 180 degrees
  • High visibility safety yellow
  • Rust free stainless steel pins
  • All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance
  • Standard finish, TGIC polyester outdoor finish RAL1028 yellow
Supplier's Site

Technical Specifications

  TrafficGuard Direct, Inc.
Product Category Bollards
Product Number HRP
Product Name Collapsible Round Post Bollards
Unlock Full Specs
to access all available technical data

Similar Products

Bollards - B4SD - Heartland Engineered Products, LLC
Heartland Engineered Products, LLC
Specs
Height 40 inch (1016 mm)
Diameter / Width 4 inch (102 mm)
Type Pedestrian; Traffic
View Details
Jesco Industries, Inc.
Specs
Height 18 to 42 inch (457 to 1067 mm)
Diameter / Width 48 to 120 inch (1219 to 3048 mm)
Type Traffic
View Details
Round Safety Bollard -  - MiTek Inc
Specs
Height 48 inch (1219 mm)
Diameter / Width 4 to 6 inch (102 to 152 mm)
Type Industrial Guard
View Details