TrafficGuard Direct, Inc. Removable Locking Helix Lock Series Bollards HL2003L

Description
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. The TrafficGuard HL2003L's architectural look and security features make it a first choice for removable bollards. 36" post height 3.5" post diameter • All TrafficGuard® products feature heavy duty USA steel construction • Architectural look • Completely concealed locking system • Galvanized lidded ground sleeve instantly provides flush surface • Utilizes patented helix • Storage racks available for each size in hot dipped galvanized finish • All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance • Standard finish, TGIC polyester outdoor finish RAL1028 yellow • 36" tall, 3.5" OD, .216" wall thickness, 30 lb. post weight
Description
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. The TrafficGuard HL2003L's architectural look and security features make it a first choice for removable bollards. 36" post height 3.5" post diameter • All TrafficGuard® products feature heavy duty USA steel construction • Architectural look • Completely concealed locking system • Galvanized lidded ground sleeve instantly provides flush surface • Utilizes patented helix • Storage racks available for each size in hot dipped galvanized finish • All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance • Standard finish, TGIC polyester outdoor finish RAL1028 yellow • 36" tall, 3.5" OD, .216" wall thickness, 30 lb. post weight

Suppliers

Company
Product
Description
Supplier Links
Removable Locking Helix Lock Series Bollards - HL2003L - TrafficGuard Direct, Inc.
Geneva, IL, USA
Removable Locking Helix Lock Series Bollards
HL2003L
Removable Locking Helix Lock Series Bollards HL2003L
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. The TrafficGuard HL2003L's architectural look and security features make it a first choice for removable bollards. 36" post height 3.5" post diameter • All TrafficGuard® products feature heavy duty USA steel construction • Architectural look • Completely concealed locking system • Galvanized lidded ground sleeve instantly provides flush surface • Utilizes patented helix • Storage racks available for each size in hot dipped galvanized finish • All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance • Standard finish, TGIC polyester outdoor finish RAL1028 yellow • 36" tall, 3.5" OD, .216" wall thickness, 30 lb. post weight

Removable Steel Bollards

In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface.

The TrafficGuard HL2003L's architectural look and security features make it a first choice for removable bollards.

36" post height
3.5" post diameter

• All TrafficGuard® products feature heavy duty USA steel construction
• Architectural look
• Completely concealed locking system
• Galvanized lidded ground sleeve instantly provides flush surface
• Utilizes patented helix
• Storage racks available for each size in hot dipped galvanized finish
• All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance
• Standard finish, TGIC polyester outdoor finish RAL1028 yellow
• 36" tall, 3.5" OD, .216" wall thickness, 30 lb. post weight

Supplier's Site

Technical Specifications

  TrafficGuard Direct, Inc.
Product Category Bollards
Product Number HL2003L
Product Name Removable Locking Helix Lock Series Bollards
Unlock Full Specs
to access all available technical data

Similar Products

Bollard Posts & Sleeves - 700-T1759 - Curtron Products
Specs
Diameter / Width 5 inch (127 mm)
Type Pedestrian
View Details
External Padlocking Security Bollard - IBP10080 - Calpipe Industries, Inc.
Specs
Height 48 inch (1219 mm)
Diameter / Width 10 inch (254 mm)
Type Security; Parking
View Details
 - 28485 Bollards - Hanover Lantern, Inc.
Hanover Lantern, Inc.
Specs
Height 33.38 inch (848 mm)
Diameter / Width 6 inch (152 mm)
Type Landscape or Architectural
View Details