.. ACCOMMODATE UNIVERSAL AC SOURCES
.. DESKTOP WITH IEC320 AC RECEPTACLE
.. MEET UNIVERSAL SAFETY STANDARDS
.. EMI MEET EN55022/ FCC CLASS B
.. CE MARKING COMPLIANCE
| Total Power International, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | TPES14 Series |
| Product Name | 14 Watt AC/DC Adaptor |
| Type | DC Power Supply; AC / DC Adapter; Rectifier; Computer Power Supply |
| Technology | Switching Power Supply |
| Form Factor | Desktop / Free Standing |
| Operating Temperature | 0 to 40 C (32 to 104 F) |
| DC Output Voltage | -15.0 to 24.0 volts |