Our roller chain sprockets are manufactured with high-quality aluminum hubs. This lends their design durability and strength. The body of our roller chain sprockets is manufactured with glass reinforced nylon.
Glass reinforced nylon offers a number of material advantages that contribute to the overall durability of our sprockets design. Nylon is not only self-lubricating but also rust resistant. Nylon is also lightweight and durability.
Together, aluminum and nylon, combine to create an extremely durable design that offers users a long service life. All of these advantages, along with the affordability of nylon, make this one of the most efficient and cost-effective roller chain sprockets on the market.
, Download a CAD drawing and view a 3-D model of the SPROCKET S2521 PL 1/4 (1)SS Roller Chain Sprocket from Torque Transmission.
| Torque Transmission | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | 10276-AA |
| Product Name | Roller Chain Sprockets |
| Pitch | 21 / 1.677 |
| Shaft Mounting | Set Screw |
| Number of Teeth | 21 |