G-83CM resin system provides a quick cure (290°F for 20 min) or a low temperature cure (185°F for 6 hours) with the capability to achieve class “A” surface finish. This system works well for both autoclave and fast cycle press mold processes. Quick cure cycles are used where high-cycle applications are required; lower temperature cure applications would be used where mold material is heat sensitive. G-83CM is a proven system in the automotive industry due to its fast cure and high quality Class A capability. This system works well in a variety of other applications such as industrial and aircraft grade.
| Toray Composite Materials America, Inc. | |
|---|---|
| Product Category | Composites and Composite Materials |
| Product Number | G-83CM |
| Product Name | Prepreg System |