Toray Composite Materials America, Inc. Datasheets for Composites and Composite Materials
Composites and composite materials typically consist of a matrix and a dispersed, fibrous or continuous second phase. The second phase may reinforce the material, alter electrical or magnetic properties, or enhance wear or erosion resistance.
Composites and Composite Materials: Learn more
| Product Name | Notes |
|---|---|
| 3900-series prepregs are highly-toughened 350°F (177°C) cure systems. It is available in a variety of configurations, including unidirectional tape for manual or automated tape laying applications, slit-tape-tow for automated fiber... | |
| 4000 prepreg system features a toughened bismaleimide (BMI) resin system specifically formulated for aircraft primary structures demanding enhanced strength and toughness in high service temperature environments up to 450°F (232°C).When... | |
| G-83CM resin system provides a quick cure (290°F for 20 min) or a low temperature cure (185°F for 6 hours) with the capability to achieve class “A” surface finish. This... | |
| G-85FR is a new resin system developed specifically to meet the needs of the automotive industry. A 30 minute cure time at 325°F makes it suitable for high throughput processes,... | |
| G-94M is our standard 250°F to 300°F cure system. It can be used for multiple purposes but is found primarily in recreational and sporting goods applications. It provides excellent mechanical... | |
| PRODUCT NOTES 2700 Prepreg system is specifically formulated for heat resistance and low water absorption which makes it suited for applications where it is exposed to high heat and high... | |
| The 2510 prepreg system is specifically formulated for out-of-autoclave (OOA) processing of aerospace primary structures. This prepreg system has excellent all-around structural properties with a high wet and dry Tg... | |
| This semi-toughened epoxy prepreg system was specifically formulated for better oven cure processing than the #2510 general aviation (AGATE) prepreg system. #2511 provides excellent all-around structural properties with a high... | |
| This system offers the same toughness and compressive performance as the G-28 system but with improved flow properties from the addition of a thermoplastic additive. The system is ideal for... | |
| Toray’s next-generation #3960 prepreg system demonstrates the next leap in performance of aerospace materials. Complementary pairing of the #3960 resin system with state-of-the art T1100G carbon fiber provides the unparalleled... |