Tolomatic Track Cable Cylinder TC10

Description
Al bearing block guides & supports loads on precision linear ball bearings
Description
Al bearing block guides & supports loads on precision linear ball bearings

Suppliers

Company
Product
Description
Supplier Links
Hamel, MN, USA
Track Cable Cylinder
TC10
Track Cable Cylinder TC10
Al bearing block guides & supports loads on precision linear ball bearings

Al bearing block guides & supports loads on precision linear ball bearings

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Rodless Cylinders
Product Number TC10
Product Name Track Cable Cylinder
Stroke 20.4 inch (518 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 1 inch (25.4 mm)
Operating Temperature 32 to 140 F (0.0 to 60 C)
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rodless Cylinders - 2553628 - RS Components, Ltd.
Specs
Operating Pressure 145 psi (102 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Threaded Heavy Duty Cylinders - 63213 - Jergens, Inc.
Specs
Stroke 0.5118 inch (13 mm)
Rated Load/Force 3925 lbs (1780 kg)
Operating Pressure 203 to 4931 psi (143 to 3471 m H2O)
View Details
Rodless Gantry Rail Pneumatic Slides - SFP - PHD, Inc.
Specs
Stroke 0.9843 to 134 inch (25 to 3400 mm)
Operating Pressure 36 to 116 psi (25.34 to 81.64 m H2O)
Bore Size 1.06 to 1.57 inch (27 to 40 mm)
View Details
BC4 Rodless Band Cylinders - BC415 - Tolomatic
Specs
Stroke 206 inch (5243 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 1.5 inch (38.1 mm)
View Details