Tolomatic Single Acting Cable Cylinder SA10

Description
Ideal for vertical lifting applications
Description
Ideal for vertical lifting applications

Suppliers

Company
Product
Description
Supplier Links
Single Acting Cable Cylinder - SA10 - Tolomatic
Hamel, MN, USA
Single Acting Cable Cylinder
SA10
Single Acting Cable Cylinder SA10
Ideal for vertical lifting applications

Ideal for vertical lifting applications

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Rodless Cylinders
Product Number SA10
Product Name Single Acting Cable Cylinder
Stroke 20.4 inch (518 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 1 inch (25.4 mm)
Operating Temperature 32 to 140 F (0.0 to 60 C)
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rodless Cylinders - 2553628 - RS Components, Ltd.
Specs
Operating Pressure 145 psi (102 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Threaded Heavy Duty Cylinders - 63213 - Jergens, Inc.
Specs
Stroke 0.5118 inch (13 mm)
Rated Load/Force 3925 lbs (1780 kg)
Operating Pressure 203 to 4931 psi (143 to 3471 m H2O)
View Details
Multi-Position Rodless Gantry Rail Pneumatic Slides - SFM - PHD, Inc.
Specs
Stroke 1.97 to 134 inch (50 to 3400 mm)
Operating Pressure 36 to 116 psi (25.34 to 81.64 m H2O)
Bore Size 1.06 to 1.57 inch (27 to 40 mm)
View Details
LS Rodless Linear Slide - LS05 - Tolomatic
Specs
Stroke 72 inch (1829 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 0.5000 inch (12.7 mm)
View Details