Tolomatic BC4 Rodless Band Cylinders BC406

Description
Accommodates thrust up to 30 lbs, customer-specified stroke lengths
Description
Accommodates thrust up to 30 lbs, customer-specified stroke lengths

Suppliers

Company
Product
Description
Supplier Links
BC4 Rodless Band Cylinders - BC406 - Tolomatic
Hamel, MN, USA
BC4 Rodless Band Cylinders
BC406
BC4 Rodless Band Cylinders BC406
Accommodates thrust up to 30 lbs, customer-specified stroke lengths

Accommodates thrust up to 30 lbs, customer-specified stroke lengths

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Rodless Cylinders
Product Number BC406
Product Name BC4 Rodless Band Cylinders
Stroke 211 inch (5364 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 0.6250 inch (15.87 mm)
Operating Temperature 20 to 140 F (-6.67 to 60 C)
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Heavy Duty Cylinders - 63216 - Jergens, Inc.
Specs
Stroke 0.9843 inch (25 mm)
Rated Load/Force 8835 lbs (4007 kg)
Operating Pressure 203 to 4931 psi (143 to 3471 m H2O)
View Details
Pneumatic Rodless Cylinders - 2553628 - RS Components, Ltd.
Specs
Operating Pressure 145 psi (102 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
MCR Series Magnetically Coupled Rodless Cylinder - MC3 - ASCO
Specs
Stroke 0.0 to 60 inch (0.0 to 1524 mm)
Rated Load/Force 195 lbs (88.44 kg)
Operating Pressure 100 psi (70.38 m H2O)
View Details
Electric Actuator OSP-E SB Series - OSP-E32-SB - Parker Hannifin / Automation / Pneumatic - Europe
Parker Hannifin / Automation / Pneumatic - Europe
Specs
Stroke 0.0394 to 78.74 inch (1 to 2000 mm)
Rated Load/Force 270 lbs (122 kg)
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details