Tolomatic Single Acting Cable Cylinder SA07

Description
Ideal for vertical lifting applications
Description
Ideal for vertical lifting applications

Suppliers

Company
Product
Description
Supplier Links
Single Acting Cable Cylinder - SA07 - Tolomatic
Hamel, MN, USA
Single Acting Cable Cylinder
SA07
Single Acting Cable Cylinder SA07
Ideal for vertical lifting applications

Ideal for vertical lifting applications

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Rodless Cylinders
Product Number SA07
Product Name Single Acting Cable Cylinder
Stroke 20.4 inch (518 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 0.7500 inch (19.05 mm)
Operating Temperature 32 to 140 F (0.0 to 60 C)
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Heavy Duty Cylinders - 60464 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 3925 lbs (1780 kg)
Operating Pressure 200 to 5000 psi (141 to 3519 m H2O)
View Details
2 suppliers
Pneumatic Rodless Cylinders - 2553628 - RS Components, Ltd.
Specs
Operating Pressure 145 psi (102 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Multi-Position Rodless Gantry Rail Pneumatic Slides - SFM - PHD, Inc.
Specs
Stroke 1.97 to 134 inch (50 to 3400 mm)
Operating Pressure 36 to 116 psi (25.34 to 81.64 m H2O)
Bore Size 1.06 to 1.57 inch (27 to 40 mm)
View Details
MXP Internal Bearing Pneumatic Cylinder - MXP40N - Tolomatic
Specs
Stroke ? to 203 inch (? to 5156 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 1.5 inch (38.1 mm)
View Details