P220DER -- DISC BRAKES P220 SERIES
Tolomatic
Disc Brakes P220 Series
P220DER
Description
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Durable Construction
Zinc Plated Bolts
Description
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Durable Construction
Zinc Plated Bolts
Suppliers
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Durable Construction
Zinc Plated Bolts
- Replaceable High-Grade Friction Material
- Standard Buna-N Seals
- Durable Construction
- Zinc Plated Bolts
Supplier's Site
Technical Specifications
|
Product Category
|
Pneumatic Brakes |
|
Product Number
|
P220DER |
|
Product Name
|
Disc Brakes P220 Series |
|
Torque
|
175 Ft-lbs (237 N-m)
|
|
Pneumatic Pressure
|
100 psi (70.38 m H2O)
|
|
Configuration
|
Disc
|
|
Engagement
|
Friction
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Disc
Length
0.16 to 0.75 inch (3.97 to 19.05 mm)
View Details
Torque
50 Ft-lbs (67.8 N-m)
Pneumatic Pressure
75 psi (52.78 m H2O)
Maximum Speed
7000 rpm
View Details
Torque
292 Ft-lbs (395 N-m)
Configuration
Disc
Engagement
Friction
View Details