P20DAR -- DISC BRAKES P20 SERIES
Tolomatic
Disc Brakes P20 Series
P20DAR
Description
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Durable Construction
Zinc Plated Bolts
Description
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Durable Construction
Zinc Plated Bolts
Suppliers
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Durable Construction
Zinc Plated Bolts
- Replaceable High-Grade Friction Material
- Standard Buna-N Seals
- Durable Construction
- Zinc Plated Bolts
Supplier's Site
Technical Specifications
|
Product Category
|
Pneumatic Brakes |
|
Product Number
|
P20DAR |
|
Product Name
|
Disc Brakes P20 Series |
|
Torque
|
85.5 Ft-lbs (116 N-m)
|
|
Pneumatic Pressure
|
100 psi (70.38 m H2O)
|
|
Configuration
|
Disc
|
|
Engagement
|
Friction
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Disc
Length
0.50 to 1.12 inch (12.7 to 28.57 mm)
View Details
Dover Flexo Electronics, Inc.
Torque
0.2500 to 84.17 Ft-lbs (0.3390 to 114 N-m)
Configuration
Disc
Engagement
Friction
View Details
Torque
9833 Ft-lbs (13334 N-m)
Configuration
Drum
Engagement
Friction
View Details
Configuration
Disc
Engagement
Friction
Operation
Spring Return / Disengage
View Details