H960DECIG -- DISC BRAKES H960
Tolomatic
Disc Brakes H960
H960DECIG
Description
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Bleeder Screws
Aluminum or Cast Iron Construction
Zinc Plated Bolts
Description
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Bleeder Screws
Aluminum or Cast Iron Construction
Zinc Plated Bolts
Suppliers
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Bleeder Screws
Aluminum or Cast Iron Construction
Zinc Plated Bolts
- Replaceable High-Grade Friction Material
- Standard Buna-N Seals
- Bleeder Screws
- Aluminum or Cast Iron Construction
- Zinc Plated Bolts
Supplier's Site
Technical Specifications
|
Product Category
|
Hydraulic Brakes |
|
Product Number
|
H960DECIG |
|
Product Name
|
Disc Brakes H960 |
|
Torque
|
6375 Ft-lbs (8644 N-m)
|
|
Hydraulic Pressure
|
1500 psi (1056 m H2O)
|
|
Configuration
|
Disc
|
|
Engagement
|
Friction
|
|
Shaft
|
Right Angle
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Disc
Length
0.16 to 0.50 inch (3.97 to 12.7 mm)
View Details
Force Control Industries, Inc.
Torque
25 Ft-lbs (33.9 N-m)
Power
0.5000 to 25 HP
Pneumatic Pressure
46 psi (32.37 m H2O)
View Details
Torque
6000 Ft-lbs (8136 N-m)
Configuration
Disc
Engagement
Oil Shear
View Details
Torque
427 Ft-lbs (579 N-m)
Hydraulic Pressure
1000 psi (704 m H2O)
Configuration
Disc
View Details