H220DERC -- DISC BRAKES H220 SERIES
Tolomatic
Disc Brakes H220 Series
H220DERC
Technical Specifications
|
Product Category
|
Hydraulic Brakes |
|
Product Number
|
H220DERC |
|
Product Name
|
Disc Brakes H220 Series |
|
Torque
|
2583 Ft-lbs (3503 N-m)
|
|
Hydraulic Pressure
|
1500 psi (1056 m H2O)
|
|
Configuration
|
Disc
|
|
Engagement
|
Friction
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Disc
Length
0.25 to 1.12 inch (6.35 to 28.57 mm)
View Details
Torque
855 Ft-lbs (1159 N-m)
Hydraulic Pressure
1000 psi (704 m H2O)
Configuration
Disc
View Details
Hydraulic Pressure
725 to 2321 psi (510 to 1633 m H2O)
Configuration
Disc
Engagement
Friction
View Details