Dellner Brakes AB Spring Applied, Hydraulic Pressure Released Disc Brake SKP 140-SA

Description
The Dellner Brakes Single Acting model SKP 140-SA is a spring applied, hydraulically released caliper disc brake, which offers a reliable and safe method of braking linear or rotary motion. The Single Acting brake is largely designed with internal parts from Dellner Brakes Double Acting brake, the SKP, a well proven concept. The Single Acting brake is self aligning and is thus well suited for applications with axial movements or limited installation space. Moreover, it consists of one cylinder housing and a robust low friction sliding system that enables self alignment. In order to compensate for fricti on pad wear and to maintain full br ake capacity, the spring pack must be adjusted a few times during the life span of the friction pad. The unique, well proven Dellner Brakes design, with an extension of the brake piston through the cy linder provides an easy visual way to tell when adjustment is needed. The SKP 140 is equipped with “Easy Adjustment-arrangeme nt” as standard. As an option, the brakes can be equipped with proximity switches to indicate brake ON/OFF, PAD WEAR and/or NEED OF ADJUSTMENT. Dellner Brakes also offers a Standard and Off-shor e version as well as a vari ety of different friction and seal materials to fit any application demands.
Description
The Dellner Brakes Single Acting model SKP 140-SA is a spring applied, hydraulically released caliper disc brake, which offers a reliable and safe method of braking linear or rotary motion. The Single Acting brake is largely designed with internal parts from Dellner Brakes Double Acting brake, the SKP, a well proven concept. The Single Acting brake is self aligning and is thus well suited for applications with axial movements or limited installation space. Moreover, it consists of one cylinder housing and a robust low friction sliding system that enables self alignment. In order to compensate for fricti on pad wear and to maintain full br ake capacity, the spring pack must be adjusted a few times during the life span of the friction pad. The unique, well proven Dellner Brakes design, with an extension of the brake piston through the cy linder provides an easy visual way to tell when adjustment is needed. The SKP 140 is equipped with “Easy Adjustment-arrangeme nt” as standard. As an option, the brakes can be equipped with proximity switches to indicate brake ON/OFF, PAD WEAR and/or NEED OF ADJUSTMENT. Dellner Brakes also offers a Standard and Off-shor e version as well as a vari ety of different friction and seal materials to fit any application demands.

Suppliers

Company
Product
Description
Supplier Links
Spring Applied, Hydraulic Pressure Released  Disc Brake - SKP 140-SA - Dellner Brakes AB
Charlotte, NC, USA
Spring Applied, Hydraulic Pressure Released Disc Brake
SKP 140-SA
Spring Applied, Hydraulic Pressure Released Disc Brake SKP 140-SA
The Dellner Brakes Single Acting model SKP 140-SA is a spring applied, hydraulically released caliper disc brake, which offers a reliable and safe method of braking linear or rotary motion. The Single Acting brake is largely designed with internal parts from Dellner Brakes Double Acting brake, the SKP, a well proven concept. The Single Acting brake is self aligning and is thus well suited for applications with axial movements or limited installation space. Moreover, it consists of one cylinder housing and a robust low friction sliding system that enables self alignment. In order to compensate for fricti on pad wear and to maintain full br ake capacity, the spring pack must be adjusted a few times during the life span of the friction pad. The unique, well proven Dellner Brakes design, with an extension of the brake piston through the cy linder provides an easy visual way to tell when adjustment is needed. The SKP 140 is equipped with “Easy Adjustment-arrangeme nt” as standard. As an option, the brakes can be equipped with proximity switches to indicate brake ON/OFF, PAD WEAR and/or NEED OF ADJUSTMENT. Dellner Brakes also offers a Standard and Off-shor e version as well as a vari ety of different friction and seal materials to fit any application demands.

The Dellner Brakes Single Acting model SKP 140-SA is a spring applied, hydraulically released caliper disc brake, which offers a reliable and safe method of braking linear or rotary motion.

The Single Acting brake is largely designed with internal parts from Dellner Brakes Double Acting brake, the SKP, a well proven concept.

The Single Acting brake is self aligning and is thus well suited for applications with axial movements or limited installation space.

Moreover, it consists of one cylinder housing and a robust low friction sliding system that enables self alignment.

In order to compensate for fricti on pad wear and to maintain full br ake capacity, the spring pack must be adjusted a few times during the life span of the friction pad. The unique, well proven Dellner Brakes design, with an extension of the brake piston through the cy linder provides an easy visual way to tell when adjustment is needed. The SKP 140 is equipped with “Easy Adjustment-arrangement” as standard.

As an option, the brakes can be equipped with proximity switches to indicate brake ON/OFF, PAD WEAR and/or NEED OF ADJUSTMENT.

Dellner Brakes also offers a Standard and Off-shor e version as well as a vari ety of different friction and seal materials to fit any application demands.

Supplier's Site

Technical Specifications

  Dellner Brakes AB
Product Category Hydraulic Brakes
Product Number SKP 140-SA
Product Name Spring Applied, Hydraulic Pressure Released Disc Brake
Hydraulic Pressure 725 to 2321 psi (510 to 1633 m H2O)
Configuration Disc
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Hydraulic Brakes - H200S | H200D -  - Branham, W.C. Inc.
Specs
Hydraulic Pressure 1500 psi (1056 m H2O)
Configuration Disc
Bore Diameter 1.62 inch (41.27 mm)
View Details
Modular Spring Applied / Hydraulic Released Brake Calipers - M700SH - Hilliard Corporation (The)
Specs
Hydraulic Pressure 3500 psi (2463 m H2O)
Configuration Disc; Split Caliper Design
Engagement Friction
View Details
Active Fixed Caliper Brake - KTR-STOP® M-D - KTR Corporation
Specs
Configuration Disc
Engagement Friction
Shaft Right Angle
View Details