H10DBRCG -- DISC BRAKES H10 SERIES
Tolomatic
Disc Brakes H10 Series
H10DBRCG
Description
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Bleeder Screws
Aluminum or Cast Iron Construction
Zinc Plated Bolts
Description
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Bleeder Screws
Aluminum or Cast Iron Construction
Zinc Plated Bolts
Suppliers
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Bleeder Screws
Aluminum or Cast Iron Construction
Zinc Plated Bolts
- Replaceable High-Grade Friction Material
- Standard Buna-N Seals
- Bleeder Screws
- Aluminum or Cast Iron Construction
- Zinc Plated Bolts
Supplier's Site
Technical Specifications
|
Product Category
|
Hydraulic Brakes |
|
Product Number
|
H10DBRCG |
|
Product Name
|
Disc Brakes H10 Series |
|
Torque
|
427 Ft-lbs (579 N-m)
|
|
Hydraulic Pressure
|
1000 psi (704 m H2O)
|
|
Configuration
|
Disc
|
|
Engagement
|
Friction
|
Unlock Full Specs
to access all available technical data
Similar Products
Hydraulic Pressure
1500 psi (1056 m H2O)
Configuration
Disc
Bore Diameter
1.62 inch (41.27 mm)
View Details
Force Control Industries, Inc.
Torque
2 to 2030 Ft-lbs (2.71 to 2753 N-m)
Maximum Speed
3600 rpm
Configuration
Oil Shear
View Details
Torque
6000 Ft-lbs (8136 N-m)
Configuration
Disc
Engagement
Oil Shear
View Details
Torque
6375 Ft-lbs (8644 N-m)
Hydraulic Pressure
1500 psi (1056 m H2O)
Configuration
Disc
View Details