Tolomatic Double Purchase Cylinder DP20

Description
Double the velocity and stroke capacity of double-acting cylinders
Description
Double the velocity and stroke capacity of double-acting cylinders

Suppliers

Company
Product
Description
Supplier Links
Double Purchase Cylinder - DP20 - Tolomatic
Hamel, MN, USA
Double Purchase Cylinder
DP20
Double Purchase Cylinder DP20
Double the velocity and stroke capacity of double-acting cylinders

Double the velocity and stroke capacity of double-acting cylinders

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Rodless Cylinders
Product Number DP20
Product Name Double Purchase Cylinder
Stroke 160 inch (4054 mm)
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Bore Size 2 inch (50.8 mm)
Operating Temperature 32 to 140 F (0.0 to 60 C)
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rodless Cylinders - 2553628 - RS Components, Ltd.
Specs
Operating Pressure 145 psi (102 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Threaded Heavy Duty Cylinders - 60465 - Jergens, Inc.
Specs
Stroke 0.5000 inch (12.7 mm)
Rated Load/Force 8835 lbs (4007 kg)
Operating Pressure 200 to 5000 psi (141 to 3519 m H2O)
View Details
G Series Rodless Cylinder - G12 - ASCO
Specs
Stroke 0.0 to 234 inch (0.0 to 5944 mm)
Rated Load/Force 441 lbs (200 kg)
Operating Pressure 145 psi (102 m H2O)
View Details
MXP Solid Bearing Pneumatic Cylinder - MXP25S - Tolomatic
Specs
Stroke ? to 206 inch (? to 5232 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 1 inch (25.4 mm)
View Details