Tolomatic BC4 Rodless Band Cylinders BC425

Description
Space-saving profile, accommodates loads up to 370 lbs, "custom-made"
Description
Space-saving profile, accommodates loads up to 370 lbs, "custom-made"

Suppliers

Company
Product
Description
Supplier Links
BC4 Rodless Band Cylinders - BC425 - Tolomatic
Hamel, MN, USA
BC4 Rodless Band Cylinders
BC425
BC4 Rodless Band Cylinders BC425
Space-saving profile, accommodates loads up to 370 lbs, "custom-made"

Space-saving profile, accommodates loads up to 370 lbs, "custom-made"

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Rodless Cylinders
Product Number BC425
Product Name BC4 Rodless Band Cylinders
Stroke 211 inch (5364 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 2.5 inch (63.5 mm)
Operating Temperature 20 to 140 F (-6.67 to 60 C)
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rodless Cylinders - 2553628 - RS Components, Ltd.
Specs
Operating Pressure 145 psi (102 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Threaded Body Pressure Point Cylinders - 61512 - Jergens, Inc.
Specs
Stroke 0.1875 inch (4.76 mm)
Rated Load/Force 1000 lbs (454 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
G Series Rodless Cylinder - G22 - ASCO
Specs
Stroke 0.0 to 234 inch (0.0 to 5944 mm)
Rated Load/Force 441 lbs (200 kg)
Operating Pressure 145 psi (102 m H2O)
View Details
Double Acting Cable Cylinder - CC40 - Tolomatic
Specs
Stroke 84 inch (2134 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 4 inch (102 mm)
View Details