Tolomatic BC3 Rodless Band Cylinders BC315

Description
6 porting options w/ cross over porting capabilities, max load of 1454 lbs
Description
6 porting options w/ cross over porting capabilities, max load of 1454 lbs

Suppliers

Company
Product
Description
Supplier Links
BC3 Rodless Band Cylinders - BC315 - Tolomatic
Hamel, MN, USA
BC3 Rodless Band Cylinders
BC315
BC3 Rodless Band Cylinders BC315
6 porting options w/ cross over porting capabilities, max load of 1454 lbs

6 porting options w/ cross over porting capabilities, max load of 1454 lbs

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Rodless Cylinders
Product Number BC315
Product Name BC3 Rodless Band Cylinders
Stroke 205 inch (5206 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 1.5 inch (38.1 mm)
Operating Temperature 20 to 140 F (-6.67 to 60 C)
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rodless Cylinders - 2553628 - RS Components, Ltd.
Specs
Operating Pressure 145 psi (102 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Threaded Body Pressure Point Cylinders - 61512 - Jergens, Inc.
Specs
Stroke 0.1875 inch (4.76 mm)
Rated Load/Force 1000 lbs (454 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
Multi-Position Rodless Gantry Rail Pneumatic Slides - SFM - PHD, Inc.
Specs
Stroke 1.97 to 134 inch (50 to 3400 mm)
Operating Pressure 36 to 116 psi (25.34 to 81.64 m H2O)
Bore Size 1.06 to 1.57 inch (27 to 40 mm)
View Details
Magnetically Coupled Cylinder - MG_038 - Tolomatic
Specs
Stroke 32 inch (813 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 0.3750 inch (9.52 mm)
View Details