Tolomatic Double Acting Cable Cylinder CC30

Description
Option of auto tensioner with one or two 1" or 2" stroke units
Description
Option of auto tensioner with one or two 1" or 2" stroke units

Suppliers

Company
Product
Description
Supplier Links
Double Acting Cable Cylinder - CC30 - Tolomatic
Hamel, MN, USA
Double Acting Cable Cylinder
CC30
Double Acting Cable Cylinder CC30
Option of auto tensioner with one or two 1" or 2" stroke units

Option of auto tensioner with one or two 1" or 2" stroke units

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Rodless Cylinders
Product Number CC30
Product Name Double Acting Cable Cylinder
Stroke 151 inch (3840 mm)
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Bore Size 3 inch (76.2 mm)
Operating Temperature 32 to 140 F (0.0 to 60 C)
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rodless Cylinders - 2553628 - RS Components, Ltd.
Specs
Operating Pressure 145 psi (102 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Threaded Heavy Duty Cylinders - 60464 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 3925 lbs (1780 kg)
Operating Pressure 200 to 5000 psi (141 to 3519 m H2O)
View Details
2 suppliers
G Series Rodless Cylinder - G23 - ASCO
Specs
Stroke 0.0 to 234 inch (0.0 to 5944 mm)
Rated Load/Force 441 lbs (200 kg)
Operating Pressure 145 psi (102 m H2O)
View Details
BC4 Rodless Band Cylinders - BC425 - Tolomatic
Specs
Stroke 211 inch (5364 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 2.5 inch (63.5 mm)
View Details