Tolomatic 13 Series Clutch & Sprocket 1608-0114

Description
"13" Clutch and Sprocket
Description
"13" Clutch and Sprocket

Suppliers

Company
Product
Description
Supplier Links
13 Series Clutch & Sprocket - 1608-0114 - Tolomatic
Hamel, MN, USA
13 Series Clutch & Sprocket
1608-0114
13 Series Clutch & Sprocket 1608-0114
"13" Clutch and Sprocket

"13" Clutch and Sprocket

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Pneumatic Clutches
Product Number 1608-0114
Product Name 13 Series Clutch & Sprocket
Application Industrial
Pneumatic Pressure 100 psi (70.38 m H2O)
Engagement Friction
Shaft Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Oil Shear Heavy Duty Clutch - Posidyne Models 02-30 - Force Control Industries, Inc.
Specs
Application Industrial; Marine
Torque 43.2 to 6583.3 Ft-lbs (58.53 to 8927 N-m)
Rotary Speed 3600 rpm
View Details
Pneumatic Friction Shaft Clutches -  - Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US Corporation, formerly Rino Mechanical
Specs
Torque 1.7 to 25.0 Ft-lbs (2.26 to 33.9 N-m)
Engagement Friction
Mounting Shaft
View Details
Disc Cone Clutch 1209 Series - 1209-0018 - Tolomatic
Specs
Application Industrial
Torque 0.0 to 83.3 Ft-lbs (0.0 to 113 N-m)
Power 10 HP
View Details