Wichita Clutch Low Inertia (LI) High Torque Clutch Model LI

Description
Low Inertia (LI) High Torque Clutch For high cyclic and general clutching duties where space or weight are at a premium. The LI/HT is designed for end-shaft mounting onto a bearing supported flywheel or gear wheel. LI High Torque Clutches provide: High torque to size ratio Low rotating inertia Extremely fast response Air applied clutch with full circle friction discs Available in 1,2,3 or 4 plate designs to suit torque, heat, response and space requirements. Air connection via rotary union/seal/coupling mounted directly into front of clutch for fastest response time. For dry use only.
Description
Low Inertia (LI) High Torque Clutch For high cyclic and general clutching duties where space or weight are at a premium. The LI/HT is designed for end-shaft mounting onto a bearing supported flywheel or gear wheel. LI High Torque Clutches provide: High torque to size ratio Low rotating inertia Extremely fast response Air applied clutch with full circle friction discs Available in 1,2,3 or 4 plate designs to suit torque, heat, response and space requirements. Air connection via rotary union/seal/coupling mounted directly into front of clutch for fastest response time. For dry use only.

Suppliers

Company
Product
Description
Supplier Links
Low Inertia (LI) High Torque Clutch - Model LI - Wichita Clutch
Wichita Falls, TX, USA
Low Inertia (LI) High Torque Clutch
Model LI
Low Inertia (LI) High Torque Clutch Model LI
Low Inertia (LI) High Torque Clutch For high cyclic and general clutching duties where space or weight are at a premium. The LI/HT is designed for end-shaft mounting onto a bearing supported flywheel or gear wheel. LI High Torque Clutches provide: High torque to size ratio Low rotating inertia Extremely fast response Air applied clutch with full circle friction discs Available in 1,2,3 or 4 plate designs to suit torque, heat, response and space requirements. Air connection via rotary union/seal/coupling mounted directly into front of clutch for fastest response time. For dry use only.

Low Inertia (LI) High Torque Clutch

For high cyclic and general clutching duties where space or weight are at a premium.
The LI/HT is designed for end-shaft mounting onto a bearing supported flywheel or gear wheel.
LI High Torque Clutches provide:

  • High torque to size ratio
  • Low rotating inertia
  • Extremely fast response
  • Air applied clutch with full circle friction discs
  • Available in 1,2,3 or 4 plate designs to suit torque, heat, response and space requirements.

Air connection via rotary union/seal/coupling mounted directly into front of clutch for fastest response time. For dry use only.

Supplier's Site

Technical Specifications

  Wichita Clutch
Product Category Pneumatic Clutches
Product Number Model LI
Product Name Low Inertia (LI) High Torque Clutch
Unlock Full Specs
to access all available technical data

Similar Products

Oil Shear Heavy Duty Clutch - Posidyne Models 02-30 - Force Control Industries, Inc.
Specs
Application Industrial; Marine
Torque 43.2 to 6583.3 Ft-lbs (58.53 to 8927 N-m)
Rotary Speed 3600 rpm
View Details
Pneumatic Friction Shaft Clutches -  - Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US Corporation, formerly Rino Mechanical
Specs
Torque 1.7 to 25.0 Ft-lbs (2.26 to 33.9 N-m)
Engagement Friction
Mounting Shaft
View Details
12 Series Clutch & Sprocket - 1509-0122 - Tolomatic
Specs
Application Industrial
Pneumatic Pressure 100 psi (70.38 m H2O)
Engagement Friction
View Details