1209-0020 -- DISC CONE CLUTCH 1209 SERIES
Tolomatic
Disc Cone Clutch 1209 Series
1209-0020
Technical Specifications
|
Product Category
|
Pneumatic Clutches |
|
Product Number
|
1209-0020 |
|
Product Name
|
Disc Cone Clutch 1209 Series |
|
Application
|
Industrial
|
|
Torque
|
0.0 to 83.3 Ft-lbs (0.0 to 113 N-m)
|
|
Power
|
10 HP
|
|
Rotary Speed
|
1750 rpm
|
|
Pneumatic Pressure
|
100 psi (70.38 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Torque
66.0 to 100.0 Ft-lbs (89.5 to 136 N-m)
Rotary Speed
5500 to 7000 rpm
Pneumatic Pressure
75 psi (52.78 m H2O)
View Details
Application
Industrial
Pneumatic Pressure
100 psi (70.38 m H2O)
Engagement
Friction
View Details
Ondrives.US Corporation, formerly Rino Mechanical
Torque
1.7 to 25.0 Ft-lbs (2.26 to 33.9 N-m)
Engagement
Friction
Mounting
Shaft
View Details
Application
Industrial; Power Transmission; Other; Oilfield Applications
Torque
4325.0 Ft-lbs (5865 N-m)
Rotary Speed
1500 rpm
View Details