1208-0012 -- DISC CONE CLUTCH 1208 SERIES
Tolomatic
Disc Cone Clutch 1208 Series
1208-0012
Technical Specifications
|
Product Category
|
Pneumatic Clutches |
|
Product Number
|
1208-0012 |
|
Product Name
|
Disc Cone Clutch 1208 Series |
|
Application
|
Industrial
|
|
Torque
|
0.0 to 52.9 Ft-lbs (0.0 to 71.75 N-m)
|
|
Power
|
7.5 HP
|
|
Rotary Speed
|
1745 rpm
|
|
Pneumatic Pressure
|
100 psi (70.38 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Torque
213.0 to 585.1 Ft-lbs (289 to 793 N-m)
Rotary Speed
2900 to 4300 rpm
Pneumatic Pressure
75 psi (52.78 m H2O)
View Details
Application
Industrial
Torque
96666.7 Ft-lbs (131080 N-m)
Engagement
Friction
View Details
Application
Industrial
Pneumatic Pressure
100 psi (70.38 m H2O)
Engagement
Friction
View Details