Eaton Hydraulics Group Constricting Clutches & Brakes CB Series

Description
CB Eaton Airflex Type CB units are the perfect fit for both clutch and brake applications in high-speed, cyclic operations as well as for coupling and general power transmission. With torsional resilience delivered via power transmitted through the sidewalls of a flexible neoprene and cord actuating tube, these units can permit minor shaft misalignment. This makes them ideal for industrial machinery in can-making, commercial laundry, metal forming, oil and gas, printing, rubber processing and tire building applications. Features Torque capacities available up to 1,160,000 lb•in (131,000 N•m) Available in a wide variety of standard sizes: 3CB150, 4CB200, 5CB200, 6CB200, 8CB250, 10CB300, 12CB350, 14CB400, 16CB500, 18CB500, 20CB500, 22CB500, 24CB500, 26CB525, 28CB525, 30CB525, 32CB525, 36CB525, 40CB525, 45CB525
Description
CB Eaton Airflex Type CB units are the perfect fit for both clutch and brake applications in high-speed, cyclic operations as well as for coupling and general power transmission. With torsional resilience delivered via power transmitted through the sidewalls of a flexible neoprene and cord actuating tube, these units can permit minor shaft misalignment. This makes them ideal for industrial machinery in can-making, commercial laundry, metal forming, oil and gas, printing, rubber processing and tire building applications. Features Torque capacities available up to 1,160,000 lb•in (131,000 N•m) Available in a wide variety of standard sizes: 3CB150, 4CB200, 5CB200, 6CB200, 8CB250, 10CB300, 12CB350, 14CB400, 16CB500, 18CB500, 20CB500, 22CB500, 24CB500, 26CB525, 28CB525, 30CB525, 32CB525, 36CB525, 40CB525, 45CB525

Suppliers

Company
Product
Description
Supplier Links
Constricting Clutches & Brakes - CB Series - Eaton Hydraulics Group
Eden Prairie, MN, USA
Constricting Clutches & Brakes
CB Series
Constricting Clutches & Brakes CB Series
CB Eaton Airflex Type CB units are the perfect fit for both clutch and brake applications in high-speed, cyclic operations as well as for coupling and general power transmission. With torsional resilience delivered via power transmitted through the sidewalls of a flexible neoprene and cord actuating tube, these units can permit minor shaft misalignment. This makes them ideal for industrial machinery in can-making, commercial laundry, metal forming, oil and gas, printing, rubber processing and tire building applications. Features Torque capacities available up to 1,160,000 lb•in (131,000 N•m) Available in a wide variety of standard sizes: 3CB150, 4CB200, 5CB200, 6CB200, 8CB250, 10CB300, 12CB350, 14CB400, 16CB500, 18CB500, 20CB500, 22CB500, 24CB500, 26CB525, 28CB525, 30CB525, 32CB525, 36CB525, 40CB525, 45CB525

CB

Eaton Airflex Type CB units are the perfect fit for both clutch and brake applications in high-speed, cyclic operations as well as for coupling and general power transmission. With torsional resilience delivered via power transmitted through the sidewalls of a flexible neoprene and cord actuating tube, these units can permit minor shaft misalignment. This makes them ideal for industrial machinery in can-making, commercial laundry, metal forming, oil and gas, printing, rubber processing and tire building applications.

Features

  • Torque capacities available up to 1,160,000 lb•in (131,000 N•m)
  • Available in a wide variety of standard sizes: 3CB150, 4CB200, 5CB200, 6CB200, 8CB250, 10CB300, 12CB350, 14CB400, 16CB500, 18CB500, 20CB500, 22CB500, 24CB500, 26CB525, 28CB525, 30CB525, 32CB525, 36CB525, 40CB525, 45CB525
Supplier's Site

Technical Specifications

  Eaton Hydraulics Group
Product Category Pneumatic Clutches
Product Number CB Series
Product Name Constricting Clutches & Brakes
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Low Inertia Spring Set Brake - 116 - WPT Power Corporation
Specs
Torque 2733 Ft-lbs (3706 N-m)
Pneumatic Pressure 90 psi (63.34 m H2O)
Maximum Speed 2140 rpm
View Details
Pneumatic Friction Shaft Clutches -  - Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US Corporation, formerly Rino Mechanical
Specs
Torque 1.7 to 25.0 Ft-lbs (2.26 to 33.9 N-m)
Engagement Friction
Mounting Shaft
View Details
Single Position Jaw Clutch - BD 20.08 - Andantex USA, Inc.
Specs
Application Industrial
Torque 620.0 Ft-lbs (841 N-m)
Power 280 HP
View Details