Tolomatic Fixed Hubs With Q.D. Bushings 0803-0116

Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish
Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Suppliers

Company
Product
Description
Supplier Links
Fixed Hubs With Q.D. Bushings - 0803-0116 - Tolomatic
Hamel, MN, USA
Fixed Hubs With Q.D. Bushings
0803-0116
Fixed Hubs With Q.D. Bushings 0803-0116
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Flat within .010 inch, stress relieved and
blanchard ground to an 80 (RMS)
micro-inch finish

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Pneumatic Brakes
Product Number 0803-0116
Product Name Fixed Hubs With Q.D. Bushings
Torque 292 Ft-lbs (395 N-m)
Configuration Disc
Engagement Friction
Shaft Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Spring Applied Brakes - PFS400-EP -  - Branham, W.C. Inc.
Specs
Configuration Disc
Length 0.19 to 1.12 inch (4.76 to 28.57 mm)
View Details
Oil Shear Motor Brake - Posistop X-Class - Force Control Industries, Inc.
Force Control Industries, Inc.
Specs
Torque 25 Ft-lbs (33.9 N-m)
Power 0.5000 to 25 HP
Pneumatic Pressure 46 psi (32.37 m H2O)
View Details
Low Inertia High Torque Clutch - 327 - WPT Power Corporation
Specs
Application Industrial; Power Transmission; Other; Metal Forming, Stamping Equipment
Torque 90175.0 Ft-lbs (122277 N-m)
Rotary Speed 1040 rpm
View Details