Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-430-HDD

Description
Dimensions (WxDxH): Outer (mm): 600x730x1310 Inner (mm): 598x650x1075 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Powerful magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 417 Power Source: AC100~115V(50/60Hz) or AC220V-240V(50/60Hz) Power Consumption (W/H) (AC100V): 0.5~60W/H(MAX360W) 0.5~100W/H(MAX600W) Weight (kg): 51 / 53
Datasheet
Description
Dimensions (WxDxH): Outer (mm): 600x730x1310 Inner (mm): 598x650x1075 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Powerful magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 417 Power Source: AC100~115V(50/60Hz) or AC220V-240V(50/60Hz) Power Consumption (W/H) (AC100V): 0.5~60W/H(MAX360W) 0.5~100W/H(MAX600W) Weight (kg): 51 / 53
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - TDC-430-HDD - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
TDC-430-HDD
Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-430-HDD
Dimensions (WxDxH): Outer (mm): 600x730x1310 Inner (mm): 598x650x1075 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Powerful magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 417 Power Source: AC100~115V(50/60Hz) or AC220V-240V(50/60Hz) Power Consumption (W/H) (AC100V): 0.5~60W/H(MAX360W) 0.5~100W/H(MAX600W) Weight (kg): 51 / 53

Dimensions (WxDxH):

  • Outer (mm): 600x730x1310
  • Inner (mm): 598x650x1075

Material & Finishing:

  • Cabinet - High quality steel plate, hard coated w/ melamine resin painted
  • Door - Glass window. Powerful magnet rubber seal maintains high air tightness.

Effective Capacity, Main Space (liter): 417

Power Source: AC100~115V(50/60Hz) or AC220V-240V(50/60Hz)

Power Consumption (W/H) (AC100V):

  • 0.5~60W/H(MAX360W)
  • 0.5~100W/H(MAX600W)

Weight (kg): 51 / 53

Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Dehumidifiers
Product Number TDC-430-HDD
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Dehumidifiers - 2330844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Moisture Removal 0.0023 lbs/hr (0.0104 kg/hr)
View Details
Specs
Removal Technique Solid Rotor
Air Capacity 750 to 24000 SCFM (1275 to 40793 m³/hr)
Desiccant Reactivation Electric; Gas Fired; Steam
View Details
HVAC Dehumidifier - CD60 - Ebac Industrial Products, Inc.
Ebac Industrial Products, Inc.
View Details