Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet H-180-DD

Description
Digital display of humidity inside and outside (Newly designed) visible window Lock-handle, integrated key and handle User feiendly top outlet helps battery charging, for Digital camera & Mobile phone. Specifications: Outside : 400x410x1,315mm Inside : 398x320x1,235(157L) 100V (50/60Hz) 0.5W~Max20.5W/H 220V (50/60Hz) 1/2W/H Weight : 25kg 6 shelves, 2 keys, 1 tra
Datasheet
Description
Digital display of humidity inside and outside (Newly designed) visible window Lock-handle, integrated key and handle User feiendly top outlet helps battery charging, for Digital camera & Mobile phone. Specifications: Outside : 400x410x1,315mm Inside : 398x320x1,235(157L) 100V (50/60Hz) 0.5W~Max20.5W/H 220V (50/60Hz) 1/2W/H Weight : 25kg 6 shelves, 2 keys, 1 tra
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - H-180-DD - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
H-180-DD
Dry-Cabi Fully Automatic Humidity Controlled Cabinet H-180-DD
Digital display of humidity inside and outside (Newly designed) visible window Lock-handle, integrated key and handle User feiendly top outlet helps battery charging, for Digital camera & Mobile phone. Specifications: Outside : 400x410x1,315mm Inside : 398x320x1,235(157L) 100V (50/60Hz) 0.5W~Max20.5W/H 220V (50/60Hz) 1/2W/H Weight : 25kg 6 shelves, 2 keys, 1 tra
  • Digital display of humidity inside and outside
  • (Newly designed) visible window
  • Lock-handle, integrated key and handle
  • User feiendly top outlet helps battery charging, for Digital camera & Mobile phone.

Specifications:

  • Outside : 400x410x1,315mm
  • Inside : 398x320x1,235(157L)
  • 100V (50/60Hz) 0.5W~Max20.5W/H 220V (50/60Hz) 1/2W/H
  • Weight : 25kg
  • 6 shelves, 2 keys, 1 tra
Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Dehumidifiers
Product Number H-180-DD
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Dehumidifiers - 2650935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Moisture Removal 0.0034 lbs/hr (0.0156 kg/hr)
View Details
Series 6000 Dryhandler Plus -  - Stulz Air Technology Systems, Inc.
Stulz Air Technology Systems, Inc.
Specs
Removal Technique Solid Rotor
Air Capacity 750 to 15000 SCFM (1275 to 25496 m³/hr)
Desiccant Reactivation Electric; Gas Fired; Steam
View Details
HVAC Dehumidifier - CS60 - Ebac Industrial Products, Inc.
Ebac Industrial Products, Inc.
View Details