Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-918-QA

Description
Dimensions: Outer (mm): 1200x730x1310 Inner (mm): 1198x650x1075 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 837 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 0.5~47W/H(MAX370W) Weight (kg): 55
Datasheet
Description
Dimensions: Outer (mm): 1200x730x1310 Inner (mm): 1198x650x1075 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 837 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 0.5~47W/H(MAX370W) Weight (kg): 55
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - TDC-918-QA - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
TDC-918-QA
Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-918-QA
Dimensions: Outer (mm): 1200x730x1310 Inner (mm): 1198x650x1075 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 837 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 0.5~47W/H(MAX370W) Weight (kg): 55

Dimensions:

  • Outer (mm): 1200x730x1310
  • Inner (mm): 1198x650x1075

Material & Finishing:

  • Cabinet - High quality steel plate, hard coated w/ melamine resin painted
  • Door - Glass window. Magnet rubber seal maintains high air tightness.

Effective Capacity, Main Space (liter): 837

Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz)

Power Consumption (W/H) (AC100V):

  • 0.5~47W/H(MAX370W)

Weight (kg): 55

Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Dehumidifiers
Product Number TDC-918-QA
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Dehumidifiers - 2650935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Moisture Removal 0.0034 lbs/hr (0.0156 kg/hr)
View Details
Series 1000 DESICAiR - Dry Desiccant Dehumidification -  - Stulz Air Technology Systems, Inc.
Specs
Removal Technique Solid Rotor
Air Capacity 150 to 600 SCFM (255 to 1020 m³/hr)
Desiccant Reactivation Electric
View Details