Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet DXU-501

Description
Dimensions: Outer (mm): 600x700x1650 Inner (mm): 550x600x1700 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass w/ Magnet rubber seal, hygrometer. Effective Capacity, Main Space (liter): 600 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 47W/H(MAX370W) Weight (kg): 110
Datasheet
Description
Dimensions: Outer (mm): 600x700x1650 Inner (mm): 550x600x1700 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass w/ Magnet rubber seal, hygrometer. Effective Capacity, Main Space (liter): 600 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 47W/H(MAX370W) Weight (kg): 110
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - DXU-501 - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
DXU-501
Dry-Cabi Fully Automatic Humidity Controlled Cabinet DXU-501
Dimensions: Outer (mm): 600x700x1650 Inner (mm): 550x600x1700 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass w/ Magnet rubber seal, hygrometer. Effective Capacity, Main Space (liter): 600 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 47W/H(MAX370W) Weight (kg): 110

Dimensions:

  • Outer (mm): 600x700x1650
  • Inner (mm): 550x600x1700

Material & Finishing:

  • Cabinet - High quality steel plate, hard coated w/ melamine resin painted
  • Door - Glass w/ Magnet rubber seal, hygrometer.

Effective Capacity, Main Space (liter): 600

Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz)

Power Consumption (W/H) (AC100V):

  • 47W/H(MAX370W)

Weight (kg): 110

Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Dehumidifiers
Product Number DXU-501
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Dehumidifier - CD60 - Ebac Industrial Products, Inc.
Ebac Industrial Products, Inc.
View Details
HC Series Desiccant Dehumidifiers - HC-300 - Munters DH
Specs
Removal Technique Solid Rotor
Air Capacity 150 to 300 SCFM (255 to 510 m³/hr)
Moisture Removal 7.9 lbs/hr (35.83 kg/hr)
View Details