MTU Onsite Energy 1140 kVA Standby Power Generator DS1140D5S

Description
MTU Onsite Energy provides reliable power generation solutions wherever and whenever reliability is needed. MTU Diesel Generator Sets are the basis for reliable and economical MTU Onsite Energy power generation solutions. They offer low fuel consumption and long service intervals, while meeting emission standards. Because of their rigid structure, MTU engines run smoothly and with a minimal amount of vibration. Their excellent vibration characteristics make them extremely versatile and ideal for use in sensitive environments as well as under extreme conditions. Whether it is backup power for refrigeration and HVAC or uninterruptible power for applications like data centers and hospitals, MTU Onsite Energy is trusted all over the world. Engineered for exceptional load acceptance and transient response, MTU Onsite Energy generator sets are ideal for use in sensitive environments, as well as under extreme conditions.
Description
MTU Onsite Energy provides reliable power generation solutions wherever and whenever reliability is needed. MTU Diesel Generator Sets are the basis for reliable and economical MTU Onsite Energy power generation solutions. They offer low fuel consumption and long service intervals, while meeting emission standards. Because of their rigid structure, MTU engines run smoothly and with a minimal amount of vibration. Their excellent vibration characteristics make them extremely versatile and ideal for use in sensitive environments as well as under extreme conditions. Whether it is backup power for refrigeration and HVAC or uninterruptible power for applications like data centers and hospitals, MTU Onsite Energy is trusted all over the world. Engineered for exceptional load acceptance and transient response, MTU Onsite Energy generator sets are ideal for use in sensitive environments, as well as under extreme conditions.

Suppliers

Company
Product
Description
Supplier Links
1140 kVA Standby Power Generator - DS1140D5S - MTU Onsite Energy
Friedrichshafen, Germany
1140 kVA Standby Power Generator
DS1140D5S
1140 kVA Standby Power Generator DS1140D5S
MTU Onsite Energy provides reliable power generation solutions wherever and whenever reliability is needed. MTU Diesel Generator Sets are the basis for reliable and economical MTU Onsite Energy power generation solutions. They offer low fuel consumption and long service intervals, while meeting emission standards. Because of their rigid structure, MTU engines run smoothly and with a minimal amount of vibration. Their excellent vibration characteristics make them extremely versatile and ideal for use in sensitive environments as well as under extreme conditions. Whether it is backup power for refrigeration and HVAC or uninterruptible power for applications like data centers and hospitals, MTU Onsite Energy is trusted all over the world. Engineered for exceptional load acceptance and transient response, MTU Onsite Energy generator sets are ideal for use in sensitive environments, as well as under extreme conditions.

MTU Onsite Energy provides reliable power generation solutions wherever and whenever reliability is needed.

MTU Diesel Generator Sets are the basis for reliable and economical MTU Onsite Energy power generation solutions. They offer low fuel consumption and long service intervals, while meeting emission standards.

Because of their rigid structure, MTU engines run smoothly and with a minimal amount of vibration. Their excellent vibration characteristics make them extremely versatile and ideal for use in sensitive environments as well as under extreme conditions.

Whether it is backup power for refrigeration and HVAC or uninterruptible power for applications like data centers and hospitals, MTU Onsite Energy is trusted all over the world. Engineered for exceptional load acceptance and transient response, MTU Onsite Energy generator sets are ideal for use in sensitive environments, as well as under extreme conditions.

Supplier's Site

Technical Specifications

  MTU Onsite Energy
Product Category Electrical Power Generators
Product Number DS1140D5S
Product Name 1140 kVA Standby Power Generator
Fuel Type Diesel
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Diesel Generator Sets - C7.1 (60 HZ) - Caterpillar Electric Power
Caterpillar Electric Power
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details
Duracell Generators -  - Duracell, Inc.
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
3400 kVA Standby Power Generator - DS3200D5S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Standby
View Details