MTU Onsite Energy Datasheets for Electrical Power Generators

Electrical power generators, also known as alternators, transform mechanical energy into electrical energy.  They can be used for backup or emergency power or as an alternator on board a vehicle. Generators can produce either AC or DC power and are typically powered by a fuel engine.
Electrical Power Generators: Learn more

Product Name Notes
Air cooled engine - trouble-free cooling system Made for extreme environmental conditions Best-in-class reliability and availability Easy to service and maintain Lowest maintenance cost Fuel Type: Diesel Cylinder arrangement: In-line...
Emergency diesel generators for nuclear power plants MTU Onsite Energy has been supplying emergency diesel generators for nuclear power plants for more than 50 years. With over 300 systems supplied...
Emergency diesel generators for nuclear power plants. MTU Onsite Energy has been supplying emergency diesel generators for nuclear power plants for more than 50 years. With over 300 systems supplied...
MTU Onsite Energy provides reliable power generation solutions wherever and whenever reliability is needed. MTU Diesel Generator Sets are the basis for reliable and economical MTU Onsite Energy power generation...
MTU Onsite Energy's natural gas generator sets are cutting-edge technology that offer combined heat and power (CHP), and combined heat, power and cooling (CHPC) solutions to generate power. Our products...
MTU Onsite Energy's propane gas generator sets are cutting-edge technology that offer combined heat and power (CHP), and combined heat, power and cooling (CHPC) solutions to generate power. Our products...
System type: Prime Frequency: Hz50 Fuel optimization:yes Engine model:F3L 912 Manufacturer:Deutz Fuel Type:Diesel Cylinder arrangement:In-line engine Number of cylinders:3 Total displacement of the engine, liters:3.24 Voltage range:380 - 415
The principle of a CHP system based on biogas is simple: biogas is generated during fermentation of organic material and collected. It is then used by a cogeneration system to...
System type:Emergency Prime Frequency: Hz50 Fuel optimization:yes Engine model:12V 4000 Manufacturer:MTU Fuel Type: Diesel Charge Air Cooling:dual-circuit engine cooling Cylinder arrangement:v-type engine Number of cylinders:12 Displacement per cylinder, liters:4.77 Total...