MTU Onsite Energy 1160 kVA Prime Power Generator DP1160D5S

Description
MTU Onsite Energy provides reliable power generation solutions wherever and whenever reliability is needed. MTU Diesel Generator Sets are the basis for reliable and economical MTU Onsite Energy power generation solutions. They offer low fuel consumption and long service intervals, while meeting emission standards. Because of their rigid structure, MTU engines run smoothly and with a minimal amount of vibration. Their excellent vibration characteristics make them extremely versatile and ideal for use in sensitive environments as well as under extreme conditions. Whether it is backup power for refrigeration and HVAC or uninterruptible power for applications like data centers and hospitals, MTU Onsite Energy is trusted all over the world. Engineered for exceptional load acceptance and transient response, MTU Onsite Energy generator sets are ideal for use in sensitive environments, as well as under extreme conditions.
Description
MTU Onsite Energy provides reliable power generation solutions wherever and whenever reliability is needed. MTU Diesel Generator Sets are the basis for reliable and economical MTU Onsite Energy power generation solutions. They offer low fuel consumption and long service intervals, while meeting emission standards. Because of their rigid structure, MTU engines run smoothly and with a minimal amount of vibration. Their excellent vibration characteristics make them extremely versatile and ideal for use in sensitive environments as well as under extreme conditions. Whether it is backup power for refrigeration and HVAC or uninterruptible power for applications like data centers and hospitals, MTU Onsite Energy is trusted all over the world. Engineered for exceptional load acceptance and transient response, MTU Onsite Energy generator sets are ideal for use in sensitive environments, as well as under extreme conditions.

Suppliers

Company
Product
Description
Supplier Links
1160 kVA Prime Power Generator - DP1160D5S - MTU Onsite Energy
Friedrichshafen, Germany
1160 kVA Prime Power Generator
DP1160D5S
1160 kVA Prime Power Generator DP1160D5S
MTU Onsite Energy provides reliable power generation solutions wherever and whenever reliability is needed. MTU Diesel Generator Sets are the basis for reliable and economical MTU Onsite Energy power generation solutions. They offer low fuel consumption and long service intervals, while meeting emission standards. Because of their rigid structure, MTU engines run smoothly and with a minimal amount of vibration. Their excellent vibration characteristics make them extremely versatile and ideal for use in sensitive environments as well as under extreme conditions. Whether it is backup power for refrigeration and HVAC or uninterruptible power for applications like data centers and hospitals, MTU Onsite Energy is trusted all over the world. Engineered for exceptional load acceptance and transient response, MTU Onsite Energy generator sets are ideal for use in sensitive environments, as well as under extreme conditions.

MTU Onsite Energy provides reliable power generation solutions wherever and whenever reliability is needed.

MTU Diesel Generator Sets are the basis for reliable and economical MTU Onsite Energy power generation solutions. They offer low fuel consumption and long service intervals, while meeting emission standards.

Because of their rigid structure, MTU engines run smoothly and with a minimal amount of vibration. Their excellent vibration characteristics make them extremely versatile and ideal for use in sensitive environments as well as under extreme conditions.

Whether it is backup power for refrigeration and HVAC or uninterruptible power for applications like data centers and hospitals, MTU Onsite Energy is trusted all over the world. Engineered for exceptional load acceptance and transient response, MTU Onsite Energy generator sets are ideal for use in sensitive environments, as well as under extreme conditions.

Supplier's Site

Technical Specifications

  MTU Onsite Energy
Product Category Electrical Power Generators
Product Number DP1160D5S
Product Name 1160 kVA Prime Power Generator
Fuel Type Diesel
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 1367595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Voltage 240 V
View Details
6000 Watt Commercial Generator - DXGN6000 - DEWALT Industrial Tool Co.
Specs
Portability Portable
Applications Power
Power Rating - Wattage 5300 watts
View Details
1000 kVA Prime Power Generator - DP1000D5S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Power
View Details
8 & 30 Gallon Air Compressors/Generators - AG1-PR07-08M1 - WLC Company, Inc.
Specs
Fuel Type Gasoline
Power Rating - Wattage 1800 watts
View Details