MTU Onsite Energy 144 kVA Prime Power Generator ADG 0152D

Description
MTU Onsite Energy provides reliable power generation solutions wherever and whenever reliability is needed. MTU Diesel Generator Sets are the basis for reliable and economical MTU Onsite Energy power generation solutions. They offer low fuel consumption and long service intervals, while meeting emission standards. Because of their rigid structure, MTU engines run smoothly and with a minimal amount of vibration. Their excellent vibration characteristics make them extremely versatile and ideal for use in sensitive environments as well as under extreme conditions. Whether it is backup power for refrigeration and HVAC or uninterruptible power for applications like data centers and hospitals, MTU Onsite Energy is trusted all over the world. Engineered for exceptional load acceptance and transient response, MTU Onsite Energy generator sets are ideal for use in sensitive environments, as well as under extreme conditions.
Description
MTU Onsite Energy provides reliable power generation solutions wherever and whenever reliability is needed. MTU Diesel Generator Sets are the basis for reliable and economical MTU Onsite Energy power generation solutions. They offer low fuel consumption and long service intervals, while meeting emission standards. Because of their rigid structure, MTU engines run smoothly and with a minimal amount of vibration. Their excellent vibration characteristics make them extremely versatile and ideal for use in sensitive environments as well as under extreme conditions. Whether it is backup power for refrigeration and HVAC or uninterruptible power for applications like data centers and hospitals, MTU Onsite Energy is trusted all over the world. Engineered for exceptional load acceptance and transient response, MTU Onsite Energy generator sets are ideal for use in sensitive environments, as well as under extreme conditions.

Suppliers

Company
Product
Description
Supplier Links
144 kVA Prime Power Generator - ADG 0152D - MTU Onsite Energy
Friedrichshafen, Germany
144 kVA Prime Power Generator
ADG 0152D
144 kVA Prime Power Generator ADG 0152D
MTU Onsite Energy provides reliable power generation solutions wherever and whenever reliability is needed. MTU Diesel Generator Sets are the basis for reliable and economical MTU Onsite Energy power generation solutions. They offer low fuel consumption and long service intervals, while meeting emission standards. Because of their rigid structure, MTU engines run smoothly and with a minimal amount of vibration. Their excellent vibration characteristics make them extremely versatile and ideal for use in sensitive environments as well as under extreme conditions. Whether it is backup power for refrigeration and HVAC or uninterruptible power for applications like data centers and hospitals, MTU Onsite Energy is trusted all over the world. Engineered for exceptional load acceptance and transient response, MTU Onsite Energy generator sets are ideal for use in sensitive environments, as well as under extreme conditions.

MTU Onsite Energy provides reliable power generation solutions wherever and whenever reliability is needed.

MTU Diesel Generator Sets are the basis for reliable and economical MTU Onsite Energy power generation solutions. They offer low fuel consumption and long service intervals, while meeting emission standards.

Because of their rigid structure, MTU engines run smoothly and with a minimal amount of vibration. Their excellent vibration characteristics make them extremely versatile and ideal for use in sensitive environments as well as under extreme conditions.

Whether it is backup power for refrigeration and HVAC or uninterruptible power for applications like data centers and hospitals, MTU Onsite Energy is trusted all over the world. Engineered for exceptional load acceptance and transient response, MTU Onsite Energy generator sets are ideal for use in sensitive environments, as well as under extreme conditions.

Supplier's Site

Technical Specifications

  MTU Onsite Energy
Product Category Electrical Power Generators
Product Number ADG 0152D
Product Name 144 kVA Prime Power Generator
Fuel Type Diesel
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 1938703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
3200 to 12000 Watt Portable Generators - GEN-12000-1MHE - WLC Company, Inc.
Specs
Fuel Type Gasoline
Power Rating - Wattage 10000 watts
Frequency 60 Hz
View Details
Home Generators -  - Kohler Power Systems
Kohler Power Systems
Specs
Fuel Type Propane; Natural Gas
Portability Permanent
Phase Single Phase; Three Phase
View Details