MTU Onsite Energy 62 kVA Prime Power Generator ADG 0062D

Description
Air cooled engine - trouble-free cooling system Made for extreme environmental conditions Best-in-class reliability and availability Easy to service and maintain Lowest maintenance cost Fuel Type: Diesel Cylinder arrangement: In-line engine Number of cylinders: 4 Total displacement of the engine, liters: 4.31
Description
Air cooled engine - trouble-free cooling system Made for extreme environmental conditions Best-in-class reliability and availability Easy to service and maintain Lowest maintenance cost Fuel Type: Diesel Cylinder arrangement: In-line engine Number of cylinders: 4 Total displacement of the engine, liters: 4.31

Suppliers

Company
Product
Description
Supplier Links
62 kVA Prime Power Generator - ADG 0062D - MTU Onsite Energy
Friedrichshafen, Germany
62 kVA Prime Power Generator
ADG 0062D
62 kVA Prime Power Generator ADG 0062D
Air cooled engine - trouble-free cooling system Made for extreme environmental conditions Best-in-class reliability and availability Easy to service and maintain Lowest maintenance cost Fuel Type: Diesel Cylinder arrangement: In-line engine Number of cylinders: 4 Total displacement of the engine, liters: 4.31

Air cooled engine - trouble-free cooling system

Made for extreme environmental conditions

Best-in-class reliability and availability

Easy to service and maintain

Lowest maintenance cost

Fuel Type: Diesel

Cylinder arrangement: In-line engine

Number of cylinders: 4

Total displacement of the engine, liters: 4.31

Supplier's Site

Technical Specifications

  MTU Onsite Energy
Product Category Electrical Power Generators
Product Number ADG 0062D
Product Name 62 kVA Prime Power Generator
Fuel Type Diesel
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
4500 Watt Commercial Generator - DXGN4500 - DEWALT Industrial Tool Co.
Specs
Portability Portable
Applications Power
Power Rating - Wattage 4200 watts
View Details
400 kVA Standby Power Generator - DS400D5S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Standby
View Details
8 & 30 Gallon Air Compressors/Generators - AG1-PR07-08M1 - WLC Company, Inc.
Specs
Fuel Type Gasoline
Power Rating - Wattage 1800 watts
View Details