MTU Onsite Energy 28 kVA Prime Power Generator ADG 0028D

Description
System type: Prime Frequency: Hz50 Fuel optimization:yes Engine model:F3L 912 Manufacturer:Deutz Fuel Type:Diesel Cylinder arrangement:In-line engine Number of cylinders:3 Total displacement of the engine, liters:3.24 Voltage range:380 - 415
Description
System type: Prime Frequency: Hz50 Fuel optimization:yes Engine model:F3L 912 Manufacturer:Deutz Fuel Type:Diesel Cylinder arrangement:In-line engine Number of cylinders:3 Total displacement of the engine, liters:3.24 Voltage range:380 - 415

Suppliers

Company
Product
Description
Supplier Links
28 kVA Prime Power Generator - ADG 0028D - MTU Onsite Energy
Friedrichshafen, Germany
28 kVA Prime Power Generator
ADG 0028D
28 kVA Prime Power Generator ADG 0028D
System type: Prime Frequency: Hz50 Fuel optimization:yes Engine model:F3L 912 Manufacturer:Deutz Fuel Type:Diesel Cylinder arrangement:In-line engine Number of cylinders:3 Total displacement of the engine, liters:3.24 Voltage range:380 - 415

System type: Prime

Frequency: Hz50

Fuel optimization:yes

Engine model:F3L 912

Manufacturer:Deutz

Fuel Type:Diesel

Cylinder arrangement:In-line engine

Number of cylinders:3

Total displacement of the engine, liters:3.24

Voltage range:380 - 415

Supplier's Site

Technical Specifications

  MTU Onsite Energy
Product Category Electrical Power Generators
Product Number ADG 0028D
Product Name 28 kVA Prime Power Generator
Fuel Type Diesel
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Land Use Diesel Generator - WP13 Series - Weichai Power Co., Ltd.
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Mining; Power; Telecommunications
View Details
Specs
Portability Permanent
Applications Industrial
Power Rating - VA 4.85E6 VA
View Details