MTU Onsite Energy 1500 kWe Standby Generator for Nuclear Power Plants 12V 4000 P63 Genset

Description
System type:Emergency Prime Frequency: Hz50 Fuel optimization:yes Engine model:12V 4000 Manufacturer:MTU Fuel Type: Diesel Charge Air Cooling:dual-circuit engine cooling Cylinder arrangement:v-type engine Number of cylinders:12 Displacement per cylinder, liters:4.77 Total displacement of the engine, liters:57.2 Voltage range:0.4 – 10.5
Description
System type:Emergency Prime Frequency: Hz50 Fuel optimization:yes Engine model:12V 4000 Manufacturer:MTU Fuel Type: Diesel Charge Air Cooling:dual-circuit engine cooling Cylinder arrangement:v-type engine Number of cylinders:12 Displacement per cylinder, liters:4.77 Total displacement of the engine, liters:57.2 Voltage range:0.4 – 10.5

Suppliers

Company
Product
Description
Supplier Links
1500 kWe Standby Generator for Nuclear Power Plants - 12V 4000 P63 Genset - MTU Onsite Energy
Friedrichshafen, Germany
1500 kWe Standby Generator for Nuclear Power Plants
12V 4000 P63 Genset
1500 kWe Standby Generator for Nuclear Power Plants 12V 4000 P63 Genset
System type:Emergency Prime Frequency: Hz50 Fuel optimization:yes Engine model:12V 4000 Manufacturer:MTU Fuel Type: Diesel Charge Air Cooling:dual-circuit engine cooling Cylinder arrangement:v-type engine Number of cylinders:12 Displacement per cylinder, liters:4.77 Total displacement of the engine, liters:57.2 Voltage range:0.4 – 10.5
  • System type:Emergency Prime
  • Frequency: Hz50
  • Fuel optimization:yes
  • Engine model:12V 4000
  • Manufacturer:MTU
  • Fuel Type: Diesel
  • Charge Air Cooling:dual-circuit engine cooling
  • Cylinder arrangement:v-type engine
  • Number of cylinders:12
  • Displacement per cylinder, liters:4.77
  • Total displacement of the engine, liters:57.2
  • Voltage range:0.4 – 10.5
Supplier's Site

Technical Specifications

  MTU Onsite Energy
Product Category Electrical Power Generators
Product Number 12V 4000 P63 Genset
Product Name 1500 kWe Standby Generator for Nuclear Power Plants
Fuel Type Diesel
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
180 kWe Prime Power Generator - DP180D6S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details
4500 Watt Commercial Generator - DXGN4500 - DEWALT Industrial Tool Co.
Specs
Portability Portable
Applications Power
Power Rating - Wattage 4200 watts
View Details
Duracell Generators -  - Duracell, Inc.
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details