Titan Tool Supply, Inc. Portable Videoscope System, V-Series VSBx

Description
From Titan Tool Supply, Inc., a global supplier of industrial Remote Visual Inspection (RVI) equipment comes an advanced and portable Videoscope system that rivals the products offered by big name companies AND costs a whole lot less! After all, why pay more for superfluous features when you can have what really matters in a robust and practical V Series Videoscope? The V Series Video Borescope has the features experienced and discriminating users have told us they need. It's Portable The iTool Video Imaging Hub weighs just 2.2 kg (4.8 lb) and can be powered by an AC power supply or a handy battery pack. It's Practical A single cord connects V Series Videoscopes with the iTool Video Imaging Hub. The Videoscopes are interchangeable; any V Series Videoscope can be used with the iTool Video Imaging Hub. It's Robust The V Series Videoscope handpiece chassis is made of metal and insertion tubes are sheathed with hard wearing tungsten braid. It's Advanced and Easy-to-Use The latest in CCD (Charge-coupled device) solid-state camera and Metal-Halide lamp technology provide bright high resolution images on an integrated large LCD (Liquid-crystal display) monitor. A Compact Flash digital image storage card and a USB port make image and audio recording, saving and transfer simple.
Datasheet
Description
From Titan Tool Supply, Inc., a global supplier of industrial Remote Visual Inspection (RVI) equipment comes an advanced and portable Videoscope system that rivals the products offered by big name companies AND costs a whole lot less! After all, why pay more for superfluous features when you can have what really matters in a robust and practical V Series Videoscope? The V Series Video Borescope has the features experienced and discriminating users have told us they need. It's Portable The iTool Video Imaging Hub weighs just 2.2 kg (4.8 lb) and can be powered by an AC power supply or a handy battery pack. It's Practical A single cord connects V Series Videoscopes with the iTool Video Imaging Hub. The Videoscopes are interchangeable; any V Series Videoscope can be used with the iTool Video Imaging Hub. It's Robust The V Series Videoscope handpiece chassis is made of metal and insertion tubes are sheathed with hard wearing tungsten braid. It's Advanced and Easy-to-Use The latest in CCD (Charge-coupled device) solid-state camera and Metal-Halide lamp technology provide bright high resolution images on an integrated large LCD (Liquid-crystal display) monitor. A Compact Flash digital image storage card and a USB port make image and audio recording, saving and transfer simple.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Videoscope System, V-Series - VSBx - Titan Tool Supply, Inc.
Buffalo, NY, USA
Portable Videoscope System, V-Series
VSBx
Portable Videoscope System, V-Series VSBx
From Titan Tool Supply, Inc., a global supplier of industrial Remote Visual Inspection (RVI) equipment comes an advanced and portable Videoscope system that rivals the products offered by big name companies AND costs a whole lot less! After all, why pay more for superfluous features when you can have what really matters in a robust and practical V Series Videoscope? The V Series Video Borescope has the features experienced and discriminating users have told us they need. It's Portable The iTool Video Imaging Hub weighs just 2.2 kg (4.8 lb) and can be powered by an AC power supply or a handy battery pack. It's Practical A single cord connects V Series Videoscopes with the iTool Video Imaging Hub. The Videoscopes are interchangeable; any V Series Videoscope can be used with the iTool Video Imaging Hub. It's Robust The V Series Videoscope handpiece chassis is made of metal and insertion tubes are sheathed with hard wearing tungsten braid. It's Advanced and Easy-to-Use The latest in CCD (Charge-coupled device) solid-state camera and Metal-Halide lamp technology provide bright high resolution images on an integrated large LCD (Liquid-crystal display) monitor. A Compact Flash digital image storage card and a USB port make image and audio recording, saving and transfer simple.

From Titan Tool Supply, Inc., a global supplier of industrial Remote Visual Inspection (RVI) equipment comes an advanced and portable Videoscope system that rivals the products offered by big name companies AND costs a whole lot less! After all, why pay more for superfluous features when you can have what really matters in a robust and practical V Series Videoscope?
The V Series Video Borescope has the features experienced and discriminating users have told us they need.
It's Portable
The iTool Video Imaging Hub weighs just 2.2 kg (4.8 lb) and can be powered by an AC power supply or a handy battery pack.
It's Practical
A single cord connects V Series Videoscopes with the iTool Video Imaging Hub. The Videoscopes are interchangeable; any V Series Videoscope can be used with the iTool Video Imaging Hub.
It's Robust
The V Series Videoscope handpiece chassis is made of metal and
insertion tubes are sheathed with hard wearing tungsten braid.
It's Advanced and Easy-to-Use
The latest in CCD (Charge-coupled device) solid-state camera and Metal-Halide lamp technology provide bright high resolution images on an integrated large LCD (Liquid-crystal display) monitor. A Compact Flash digital image storage card and a USB port make image and audio recording, saving and transfer simple.

Supplier's Site Datasheet

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Videoscopes
Product Number VSBx
Product Name Portable Videoscope System, V-Series
Features Video
Unlock Full Specs
to access all available technical data

Similar Products

Waterproof Inspection Camera - PCE-VE 380N-LOC - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Diameter 28 mm (1.1 inch)
View Details
 - HC-4T - Machida Borescopes
Machida Borescopes
View Details
360° Rotation Pipe Inspection Camera - VS-YA50 Series - Shenzhen Vsndt Co., Ltd.
Specs
Viewing Angle Side
Features Video
Diameter 50 mm (1.97 inch)
View Details
Industrial Videoscope - TVS-35 - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Diameter 2.8 to 6 mm (0.1102 to 0.2362 inch)
Field of View 120 degrees
View Details