Designed and manufactured to the exacting standards that have made Titan Tool Supply, Inc. an industry leader in microscopy ring lights, the T-40LED delivers powerful, microscope-quality white light from a precision LED array. Our highly-engineered LED array contains forty high-brightness white LED’s. The array is divided into four segments of ten LED’s each.
Our advanced LED controller allows for each segment to be turned on or off individually. This key feature offers flexible performance in a rugged, compact ring light. Adding to its impressive list of features, the T-40LED comes standard with a universal power source for worldwide operation.
Manufactured in USA Titan’s NEW T-40LED is backed by the great service and warranty that have made Titan Tool Supply, Inc. a leader in microscopy and illumintion since 1952.
| Titan Tool Supply, Inc. | |
|---|---|
| Product Category | Illuminators |
| Product Number | T-40 |
| Product Name | LED Ring Illuminator |
| Illumination Type | Ring |
| Light Source | Light Emitting Diode |
| Intensity Control | 1 |