Titan Tool Supply, Inc. Swiss Needle File 4, Microfinishing Tools SNF-4

Description
Genuine Swiss Needle Files made in Switzerland by Grobet & Vallorbe. These are High Quality Chromium Steel Swiss Needle Files. Length: 4" Cut: 0, 2 or 4 available please choose cut below.
Description
Genuine Swiss Needle Files made in Switzerland by Grobet & Vallorbe. These are High Quality Chromium Steel Swiss Needle Files. Length: 4" Cut: 0, 2 or 4 available please choose cut below.

Suppliers

Company
Product
Description
Supplier Links
Swiss Needle File 4, Microfinishing Tools - SNF-4 - Titan Tool Supply, Inc.
Buffalo, NY, USA
Swiss Needle File 4, Microfinishing Tools
SNF-4
Swiss Needle File 4, Microfinishing Tools SNF-4
Genuine Swiss Needle Files made in Switzerland by Grobet & Vallorbe. These are High Quality Chromium Steel Swiss Needle Files. Length: 4" Cut: 0, 2 or 4 available please choose cut below.

Genuine Swiss Needle Files made in Switzerland by Grobet & Vallorbe. These are High Quality Chromium Steel Swiss Needle Files.

Length: 4"

Cut: 0, 2 or 4 available please choose cut below.

Supplier's Site

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Hones and Honing Tools
Product Number SNF-4
Product Name Swiss Needle File 4, Microfinishing Tools
Form Abrasive File
Unlock Full Specs
to access all available technical data

Similar Products

Honing Steels - 2394082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Abrasive / Stone Diamond
Applications & Coarseness Fine / Stoning
Width 0.7480 inch (19 mm)
View Details
Tetrabor Hand Hones, Microfinishing Tools - T-HH - Titan Tool Supply, Inc.
Specs
Form Hand Hone / Stone
Abrasive / Stone Boron Carbide
Width 0.6250 inch (15.87 mm)
View Details
The Flex-Hone® Tool - BC 5mm - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Form Honing or Sharpening Stone
View Details
Portahones and Drive Extensions -  - Sunnen Products Company
Sunnen Products Company
Specs
Form Portahones and Drive Extensions
Applications & Coarseness Internal
Outer / OD 0.7441 to 6 inch (18.9 to 152 mm)
View Details