Titan Tool Supply, Inc. Video Inspection System Snake Eye™ III

Description
Total system weight – less than 3 lbs (1.4 kg), Power requirements - AC Nominal input: 100-240V, DC nominal input: 12V, System operating temperature: 14°F to 140°F (-10°C to 60°C), Video I/O – NTSC, Water resistant, Adjustable hand strap, Rotating display. Camera - LED CCD Camera, 1.1 in (27.9mm) diameter, 1.92 in (48.8mm) length, Sensitivity = 2 lux @F3.5, Field of view 45 Deg., Waterproof to 100 ft. (33m). 8mm Diameter Camera Probe Diameter: 8mm, Length: 1Meter & 3 Meter, Field of View: 45 degrees, Material of shaft: High-carbon steel spring (1.3mm) + Zinc plate iron wire (1.2mm), Cover of shaft: PE 0.25mm, Units are Water Proof, Removable 90° Mirror, Operating temp: -10C to +60C, Light source: 4 white LEDs controlled by the SnakeEye display (low, medium, high, and off). Display - Snake Eye III 6" (15.2cm) color TFT-LCD, 640 x 480 color pixels, SD card port - jpeg and mpeg image capture,wav. audio capture, USB 2.0 port, AC power port for optional externally continuous power, 500 Megabyte SD Card.
Datasheet
Description
Total system weight – less than 3 lbs (1.4 kg), Power requirements - AC Nominal input: 100-240V, DC nominal input: 12V, System operating temperature: 14°F to 140°F (-10°C to 60°C), Video I/O – NTSC, Water resistant, Adjustable hand strap, Rotating display. Camera - LED CCD Camera, 1.1 in (27.9mm) diameter, 1.92 in (48.8mm) length, Sensitivity = 2 lux @F3.5, Field of view 45 Deg., Waterproof to 100 ft. (33m). 8mm Diameter Camera Probe Diameter: 8mm, Length: 1Meter & 3 Meter, Field of View: 45 degrees, Material of shaft: High-carbon steel spring (1.3mm) + Zinc plate iron wire (1.2mm), Cover of shaft: PE 0.25mm, Units are Water Proof, Removable 90° Mirror, Operating temp: -10C to +60C, Light source: 4 white LEDs controlled by the SnakeEye display (low, medium, high, and off). Display - Snake Eye III 6" (15.2cm) color TFT-LCD, 640 x 480 color pixels, SD card port - jpeg and mpeg image capture,wav. audio capture, USB 2.0 port, AC power port for optional externally continuous power, 500 Megabyte SD Card.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Inspection System - Snake Eye™ III - Titan Tool Supply, Inc.
Buffalo, NY, USA
Video Inspection System
Snake Eye™ III
Video Inspection System Snake Eye™ III
Total system weight – less than 3 lbs (1.4 kg), Power requirements - AC Nominal input: 100-240V, DC nominal input: 12V, System operating temperature: 14°F to 140°F (-10°C to 60°C), Video I/O – NTSC, Water resistant, Adjustable hand strap, Rotating display. Camera - LED CCD Camera, 1.1 in (27.9mm) diameter, 1.92 in (48.8mm) length, Sensitivity = 2 lux @F3.5, Field of view 45 Deg., Waterproof to 100 ft. (33m). 8mm Diameter Camera Probe Diameter: 8mm, Length: 1Meter & 3 Meter, Field of View: 45 degrees, Material of shaft: High-carbon steel spring (1.3mm) + Zinc plate iron wire (1.2mm), Cover of shaft: PE 0.25mm, Units are Water Proof, Removable 90° Mirror, Operating temp: -10C to +60C, Light source: 4 white LEDs controlled by the SnakeEye display (low, medium, high, and off). Display - Snake Eye III 6" (15.2cm) color TFT-LCD, 640 x 480 color pixels, SD card port - jpeg and mpeg image capture,wav. audio capture, USB 2.0 port, AC power port for optional externally continuous power, 500 Megabyte SD Card.

Total system weight – less than 3 lbs (1.4 kg), Power requirements - AC Nominal input: 100-240V, DC nominal input: 12V, System operating temperature: 14°F to 140°F (-10°C to 60°C), Video I/O – NTSC, Water resistant, Adjustable hand strap, Rotating display.

Camera - LED

CCD Camera, 1.1 in (27.9mm) diameter, 1.92 in (48.8mm) length, Sensitivity = 2 lux @F3.5, Field of view 45 Deg., Waterproof to 100 ft. (33m).

8mm Diameter Camera Probe

Diameter: 8mm, Length: 1Meter & 3 Meter, Field of View: 45 degrees, Material of shaft: High-carbon steel spring (1.3mm) + Zinc plate iron wire (1.2mm), Cover of shaft: PE 0.25mm, Units are Water Proof, Removable 90° Mirror, Operating temp: -10C to +60C, Light source: 4 white LEDs controlled by the SnakeEye display (low, medium, high, and off).

Display - Snake Eye III

6" (15.2cm) color TFT-LCD, 640 x 480 color pixels, SD card port - jpeg and mpeg image capture,wav. audio capture, USB 2.0 port, AC power port for optional externally continuous power, 500 Megabyte SD Card.

Supplier's Site Datasheet

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Videoscopes
Product Number Snake Eye™ III
Product Name Video Inspection System
Features Video
Unlock Full Specs
to access all available technical data

Similar Products

Videoscope - PCE-VE 900N4 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Video
Diameter 2 mm (0.0787 inch)
Working Length 7 m (7.66 yd)
View Details
ED-CAM Universal Inspection Camera System - DGview Camera Set-ED - Fiberscope.net by MEDIT
Specs
Viewing Angle Direct
Features Video
Diameter 4 to 16 mm (0.1575 to 0.6299 inch)
View Details
Video Inspection System - MIGS-6100 - REED-Direct
Specs
Diameter 5.5 mm (0.2165 inch)
Working Length 1 m (1.09 yd)
Field of View 67 degrees
View Details
Push Rod Inspection Camera - VIS400 - Danatronics Corporation
Specs
Features Video
Diameter 38.1 mm (1.5 inch)
Working Length 30.48 m (33.33 yd)
View Details