Tinius Olsen, Inc. VectorExtensometer B80

Description
Multiple variable gauge length measurement Axial from 7.5-70mm gauge length; Transverse from 6.0-25mm gauge length; Tinius Olsen introduces Vector a step change in extensometer technology capable of replacing multiple contacting and non-contacting sensors with a single, industry specific instrument. Integrating adaptive AI capabilities with optical hardware, Vector reduces test throughput times and complexity, automating the process of capturing strain, improving measurement accuracy, data consistency and operator safety. FEATURES & BENEFITS ● Non contacting with digital placement of specimen gauge marks supporting an automated process. ● 0.5 μm resolution (1.9685039e-5 inch), ISO 9513 Class 0.5 and ASTM E83 Class B1 capable. ● Various marking options available, material dependent. Rings, speckles. ● Output data available in analog formats. SPECIFICATIONS Field of View: Fixed 80H x 30W x 30D[mm] cuboid Real-Time Data Rate: 150Hz, platform dependent. Full system from acquisition to output Strain Outputs: Dual analog output: ±10V, short-protected, selectable units and range; includes 3m (10ft) shielded output cable Resolution: <0.5 μm quasistatic, and cyclic; Typical RMS resolution at typical settings. Resolution is a function of marking, data rate and filter settings Extensometer Accuracy Class: Meets or exceeds ISO 9513 Class 0,5 and ASTM E83 Class B-1
Description
Multiple variable gauge length measurement Axial from 7.5-70mm gauge length; Transverse from 6.0-25mm gauge length; Tinius Olsen introduces Vector a step change in extensometer technology capable of replacing multiple contacting and non-contacting sensors with a single, industry specific instrument. Integrating adaptive AI capabilities with optical hardware, Vector reduces test throughput times and complexity, automating the process of capturing strain, improving measurement accuracy, data consistency and operator safety. FEATURES & BENEFITS ● Non contacting with digital placement of specimen gauge marks supporting an automated process. ● 0.5 μm resolution (1.9685039e-5 inch), ISO 9513 Class 0.5 and ASTM E83 Class B1 capable. ● Various marking options available, material dependent. Rings, speckles. ● Output data available in analog formats. SPECIFICATIONS Field of View: Fixed 80H x 30W x 30D[mm] cuboid Real-Time Data Rate: 150Hz, platform dependent. Full system from acquisition to output Strain Outputs: Dual analog output: ±10V, short-protected, selectable units and range; includes 3m (10ft) shielded output cable Resolution: <0.5 μm quasistatic, and cyclic; Typical RMS resolution at typical settings. Resolution is a function of marking, data rate and filter settings Extensometer Accuracy Class: Meets or exceeds ISO 9513 Class 0,5 and ASTM E83 Class B-1

Suppliers

Company
Product
Description
Supplier Links
VectorExtensometer B80 -  - Tinius Olsen, Inc.
Horsham, PA, United States
VectorExtensometer B80
VectorExtensometer B80
Multiple variable gauge length measurement Axial from 7.5-70mm gauge length; Transverse from 6.0-25mm gauge length; Tinius Olsen introduces Vector a step change in extensometer technology capable of replacing multiple contacting and non-contacting sensors with a single, industry specific instrument. Integrating adaptive AI capabilities with optical hardware, Vector reduces test throughput times and complexity, automating the process of capturing strain, improving measurement accuracy, data consistency and operator safety. FEATURES & BENEFITS ● Non contacting with digital placement of specimen gauge marks supporting an automated process. ● 0.5 μm resolution (1.9685039e-5 inch), ISO 9513 Class 0.5 and ASTM E83 Class B1 capable. ● Various marking options available, material dependent. Rings, speckles. ● Output data available in analog formats. SPECIFICATIONS Field of View: Fixed 80H x 30W x 30D[mm] cuboid Real-Time Data Rate: 150Hz, platform dependent. Full system from acquisition to output Strain Outputs: Dual analog output: ±10V, short-protected, selectable units and range; includes 3m (10ft) shielded output cable Resolution: <0.5 μm quasistatic, and cyclic; Typical RMS resolution at typical settings. Resolution is a function of marking, data rate and filter settings Extensometer Accuracy Class: Meets or exceeds ISO 9513 Class 0,5 and ASTM E83 Class B-1

Multiple variable gauge length measurement

Axial from 7.5-70mm gauge length; Transverse from 6.0-25mm gauge length;

Tinius Olsen introduces Vector a step change in extensometer technology capable of replacing multiple contacting and non-contacting sensors with a single, industry specific instrument. Integrating adaptive AI capabilities with optical hardware, Vector reduces test throughput times and complexity, automating the process of capturing strain, improving measurement accuracy, data consistency and operator safety.

FEATURES & BENEFITS

● Non contacting with digital placement of specimen gauge marks supporting an automated process.
● 0.5 μm resolution (1.9685039e-5 inch), ISO 9513 Class 0.5 and ASTM E83 Class B1 capable.
● Various marking options available, material dependent. Rings, speckles.
● Output data available in analog formats.

SPECIFICATIONS

Field of View: Fixed 80H x 30W x 30D[mm] cuboid
Real-Time Data Rate: 150Hz, platform dependent. Full system from acquisition to output
Strain Outputs: Dual analog output: ±10V, short-protected, selectable units and range; includes 3m (10ft) shielded output cable
Resolution: <0.5 μm quasistatic, and cyclic; Typical RMS resolution at typical settings. Resolution is a function of marking, data rate and filter settings
Extensometer Accuracy Class: Meets or exceeds ISO 9513 Class 0,5 and ASTM E83 Class B-1

Supplier's Site

Technical Specifications

  Tinius Olsen, Inc.
Product Category Product and Material Test Fixtures and Accessories
Product Name VectorExtensometer B80
Test Fixture Type Extensometer
Unlock Full Specs
to access all available technical data

Similar Products

Full Range Of Test Stands And Ancillary Equipment -  - Froude, Inc.
Specs
Test Fixture Type Test Stand
Application Endurance testing, Performance testing, Quality assurance
View Details
100R Extensometer -  - Tinius Olsen, Inc.
Tinius Olsen, Inc.
Specs
Test Fixture Type Extensometer
Application Ductility; Physical / Thermal Properties; Tensile
Test Standard ASTM; ISO
View Details
Lever-Operated Test Stand - LCP/S - Mecmesin Corporation
Specs
Test Fixture Type Test Stand
Application Compression; Tensile
Capacity 112 lbs (50.98 kg)
View Details